TE Connectivity Backshells and Cable Clamps 209M308-62J

Description
Connector Backshell, Heat Shrink Adapter M12x1 9, A
Request a Quote Datasheet
Description
Connector Backshell, Heat Shrink Adapter M12x1 9, A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshells and Cable Clamps - A128420-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
A128420-ND
Backshells and Cable Clamps A128420-ND
Connector Backshell, Heat Shrink Adapter M12x1 9, A

Connector Backshell, Heat Shrink Adapter M12x1 9, A

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 991321-209M308-62J - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
991321-209M308-62J
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 991321-209M308-62J
Win Source Part Number: 991321-209M308-62J Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: 209M3 Type: Backshell, Heat Shrink Adapter Package: Bulk Ingress Protection: Environment Resistant Shielding: Unshielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 1 Shell Size - Insert: 9, A Material: Stainless Steel Plating: Passivated Includes: 2 pcs - 1 Backshell, 1 O-Ring Diameter - Outside: 0.752" (19.10mm) Thread Size: M12x1 Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: A128420,CB5464-000,2 09M308-62J-ND Base Product Number: 209M308

Win Source Part Number: 991321-209M308-62J
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: 209M3
Type: Backshell, Heat Shrink Adapter
Package: Bulk
Ingress Protection: Environment Resistant
Shielding: Unshielded
For Use With/Related Products: MIL-DTL-38999 Series III, IV
Standard Package: 1
Shell Size - Insert: 9, A
Material: Stainless Steel
Plating: Passivated
Includes: 2 pcs - 1 Backshell, 1 O-Ring
Diameter - Outside: 0.752" (19.10mm)
Thread Size: M12x1
Cable Exit: 180°
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: A128420,CB5464-000,209M308-62J-ND
Base Product Number: 209M308

Buy Now Datasheet
209M308-62J Raychem - Te Connectivity - 36AC2023 - Newark, An Avnet Company
Chicago, IL, United States
209M308-62J Raychem - Te Connectivity
36AC2023
209M308-62J Raychem - Te Connectivity 36AC2023
209M308-62J

209M308-62J

Supplier's Site
209M308-62J Raychem - Te Connectivity - 44M9658 - Newark, An Avnet Company
Chicago, IL, United States
209M308-62J Raychem - Te Connectivity
44M9658
209M308-62J Raychem - Te Connectivity 44M9658
209M308-62J

209M308-62J

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A128420-ND 991321-209M308-62J 36AC2023
Product Name Backshells and Cable Clamps Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 209M308-62J Raychem - Te Connectivity
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Blue tab OBDII 16pin female connector with ears - QLC16057 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Mil Spec Circular Connectors - 107142 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details