TE Connectivity Automotive Headers 2098978-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 52 Number of Rows : 5 Number of Sections : 1 Number of Signal Positions : 40 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM , .64 MM  [.031 INCH , .025 INCH ] Mating Tab Width : 2.8 MM , .64 MM  [.025 INCH , .11 INCH ] Dimensions Connector Length : 27.6 MM  [1.08 INCH ] Connector Width : 59 MM  [2.32 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 34.8 MM  [1.37 INCH ] Housing Features Centerline (Pitch) : 2.54 MM , 5 MM  [.197 INCH , .1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : 2098979 Packaging Features Packaging Method : Package Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 52 Number of Rows : 5 Number of Sections : 1 Number of Signal Positions : 40 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM , .64 MM  [.031 INCH , .025 INCH ] Mating Tab Width : 2.8 MM , .64 MM  [.025 INCH , .11 INCH ] Dimensions Connector Length : 27.6 MM  [1.08 INCH ] Connector Width : 59 MM  [2.32 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 34.8 MM  [1.37 INCH ] Housing Features Centerline (Pitch) : 2.54 MM , 5 MM  [.197 INCH , .1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : 2098979 Packaging Features Packaging Method : Package Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2098978-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2098978-1
Automotive Headers 2098978-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 52 Number of Rows : 5 Number of Sections : 1 Number of Signal Positions : 40 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM , .64 MM  [.031 INCH , .025 INCH ] Mating Tab Width : 2.8 MM , .64 MM  [.025 INCH , .11 INCH ] Dimensions Connector Length : 27.6 MM  [1.08 INCH ] Connector Width : 59 MM  [2.32 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 34.8 MM  [1.37 INCH ] Housing Features Centerline (Pitch) : 2.54 MM , 5 MM  [.197 INCH , .1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : 2098979 Packaging Features Packaging Method : Package Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 52
  • Number of Rows : 5
  • Number of Sections : 1
  • Number of Signal Positions : 40
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .8 MM , .64 MM  [.031 INCH , .025 INCH ]
  • Mating Tab Width : 2.8 MM , .64 MM  [.025 INCH , .11 INCH ]

Dimensions


  • Connector Length : 27.6 MM  [1.08 INCH ]
  • Connector Width : 59 MM  [2.32 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 34.8 MM  [1.37 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM , 5 MM  [.197 INCH , .1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Other


  • Interface Number : 2098979

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 40

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Headers, Male Pins - 2098978-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
2098978-1-ND
Headers, Male Pins 2098978-1-ND
Connector Header Through Hole 52 position

Connector Header Through Hole 52 position

Buy Now Datasheet
Automotive Conn, Str Hdr, 52Pos, Solder; Product Range Te Connectivity - 70AH4178 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Str Hdr, 52Pos, Solder; Product Range Te Connectivity
70AH4178
Automotive Conn, Str Hdr, 52Pos, Solder; Product Range Te Connectivity 70AH4178
AUTOMOTIVE CONN, STR HDR, 52POS, SOLDER; Product Range:-; Automotive Connector Shell Style:Straight Header; No. of Contacts:52Contacts; Automotive Contact Type:PCB Pin; Contact Material:Brass; Contact Plating:Tin; IP Rating:- RoHS Compliant: Yes

AUTOMOTIVE CONN, STR HDR, 52POS, SOLDER; Product Range:-; Automotive Connector Shell Style:Straight Header; No. of Contacts:52Contacts; Automotive Contact Type:PCB Pin; Contact Material:Brass; Contact Plating:Tin; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2098978-1 2098978-1 2098978-1-ND 70AH4178
Product Name Automotive Headers Headers, Male Pins Automotive Conn, Str Hdr, 52Pos, Solder; Product Range Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header Automotive Connector
Unlock Full Specs
to access all available technical data