TE Connectivity Plug & Socket Housing, Receptacle, 2 Position, 4Mm; Product Range Amp Te Connectivity 2098641-1

Description
PLUG & SOCKET HOUSING, RECEPTACLE, 2 POSITION, 4MM; Product Range:MCON Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:4mm; For Use With:MCON Contacts and Tab Housings RoHS Compliant: Yes
Description
PLUG & SOCKET HOUSING, RECEPTACLE, 2 POSITION, 4MM; Product Range:MCON Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:4mm; For Use With:MCON Contacts and Tab Housings RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Receptacle, 2 Position, 4Mm; Product Range Amp Te Connectivity - 78T1455 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Receptacle, 2 Position, 4Mm; Product Range Amp Te Connectivity
78T1455
Plug & Socket Housing, Receptacle, 2 Position, 4Mm; Product Range Amp Te Connectivity 78T1455
PLUG & SOCKET HOUSING, RECEPTACLE, 2 POSITION, 4MM; Product Range:MCON Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:4mm; For Use With:MCON Contacts and Tab Housings RoHS Compliant: Yes

PLUG & SOCKET HOUSING, RECEPTACLE, 2 POSITION, 4MM; Product Range:MCON Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:4mm; For Use With:MCON Contacts and Tab Housings RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78T1455
Product Name Plug & Socket Housing, Receptacle, 2 Position, 4Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 82.55 mm (3.25 inch)
Bearing Bore / Ring O.D. 2.75 inch (69.85 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details