TE Connectivity Plug & Socket Housing, Receptacle, 3 Position, 4Mm; Product Range Amp Te Connectivity 2098541-5

Description
PLUG & SOCKET HOUSING, RECEPTACLE, 3 POSITION, 4MM; Product Range:MCON Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:4mm; For Use With:MCON Contacts and Tab Housings RoHS Compliant: Yes
Description
PLUG & SOCKET HOUSING, RECEPTACLE, 3 POSITION, 4MM; Product Range:MCON Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:4mm; For Use With:MCON Contacts and Tab Housings RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Receptacle, 3 Position, 4Mm; Product Range Amp Te Connectivity - 78T1454 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Receptacle, 3 Position, 4Mm; Product Range Amp Te Connectivity
78T1454
Plug & Socket Housing, Receptacle, 3 Position, 4Mm; Product Range Amp Te Connectivity 78T1454
PLUG & SOCKET HOUSING, RECEPTACLE, 3 POSITION, 4MM; Product Range:MCON Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:4mm; For Use With:MCON Contacts and Tab Housings RoHS Compliant: Yes

PLUG & SOCKET HOUSING, RECEPTACLE, 3 POSITION, 4MM; Product Range:MCON Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:4mm; For Use With:MCON Contacts and Tab Housings RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78T1454
Product Name Plug & Socket Housing, Receptacle, 3 Position, 4Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 1.1 inch (28 mm)
View Details