Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035670-2098285-1
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Serviceable: No
PLUG SUBASSEMBLY, RTK031, FAKR
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1035670-2098285-1 | 17-2098285-1-ND |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 2098285-1 | Unclassified |