TE Connectivity Product Range Te Connectivity 2098252-1.

Description
Product Range:AMPSEAL 16 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:-; For Use With:AMPSEAL 16 Series Connectors; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes
Description
Product Range:AMPSEAL 16 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:-; For Use With:AMPSEAL 16 Series Connectors; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Te Connectivity - 32AC5215 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Te Connectivity
32AC5215
Product Range Te Connectivity 32AC5215
Product Range:AMPSEAL 16 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:-; For Use With:AMPSEAL 16 Series Connectors; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

Product Range:AMPSEAL 16 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:-; For Use With:AMPSEAL 16 Series Connectors; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 32AC5215
Product Name Product Range Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1211-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details