TE Connectivity Plug Connector Housing, Gf Thermoplastic; Product Range Te Connectivity 2098198-5

Description
PLUG CONNECTOR HOUSING, GF THERMOPLASTIC; Product Range:MCP 2.8 Series; Gender:Plug; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:AMP 1-968859-3 & 1-968857-3 Contacts RoHS Compliant: Yes
Description
PLUG CONNECTOR HOUSING, GF THERMOPLASTIC; Product Range:MCP 2.8 Series; Gender:Plug; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:AMP 1-968859-3 & 1-968857-3 Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Connector Housing, Gf Thermoplastic; Product Range Te Connectivity - 96W0702 - Newark, An Avnet Company
Chicago, IL, United States
Plug Connector Housing, Gf Thermoplastic; Product Range Te Connectivity
96W0702
Plug Connector Housing, Gf Thermoplastic; Product Range Te Connectivity 96W0702
PLUG CONNECTOR HOUSING, GF THERMOPLASTIC; Product Range:MCP 2.8 Series; Gender:Plug; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:AMP 1-968859-3 & 1-968857-3 Contacts RoHS Compliant: Yes

PLUG CONNECTOR HOUSING, GF THERMOPLASTIC; Product Range:MCP 2.8 Series; Gender:Plug; No. of Positions:1Positions; Pitch Spacing:-; For Use With:AMP 1-968859-3 & 1-968857-3 Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96W0702
Product Name Plug Connector Housing, Gf Thermoplastic; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 95 mm (3.74 inch)
Bearing Bore / Ring O.D. 3.35 inch (85 mm)
View Details