TE Connectivity Plug Housing, 28Pos, Pbt Gf, Brown; Product Range Te Connectivity 2098067-4

Description
PLUG HOUSING, 28POS, PBT GF, BROWN; Product Range:Generation Y Series; Gender:Plug; No. of Positions:28Position s; Pitch Spacing:-; For Use With:AMP Generation Y Series Socket Contacts RoHS Compliant: Yes
Description
PLUG HOUSING, 28POS, PBT GF, BROWN; Product Range:Generation Y Series; Gender:Plug; No. of Positions:28Position s; Pitch Spacing:-; For Use With:AMP Generation Y Series Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 28Pos, Pbt Gf, Brown; Product Range Te Connectivity - 72W1040 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 28Pos, Pbt Gf, Brown; Product Range Te Connectivity
72W1040
Plug Housing, 28Pos, Pbt Gf, Brown; Product Range Te Connectivity 72W1040
PLUG HOUSING, 28POS, PBT GF, BROWN; Product Range:Generation Y Series; Gender:Plug; No. of Positions:28Position s; Pitch Spacing:-; For Use With:AMP Generation Y Series Socket Contacts RoHS Compliant: Yes

PLUG HOUSING, 28POS, PBT GF, BROWN; Product Range:Generation Y Series; Gender:Plug; No. of Positions:28Positions; Pitch Spacing:-; For Use With:AMP Generation Y Series Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72W1040
Product Name Plug Housing, 28Pos, Pbt Gf, Brown; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 88.9 mm (3.5 inch)
Bearing Bore / Ring O.D. 3 inch (76.2 mm)
View Details