TE Connectivity ™ RF Connectors / Coaxial Connectors 2098-3364-94

Description
RF Connectors / Coaxial Connectors RF SUB-MIN
Description
RF Connectors / Coaxial Connectors RF SUB-MIN

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 2098-3364-94 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
2098-3364-94
RF Connectors / Coaxial Connectors 2098-3364-94
RF Connectors / Coaxial Connectors RF SUB-MIN

RF Connectors / Coaxial Connectors RF SUB-MIN

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number 2098-3364-94
Product Name RF Connectors / Coaxial Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MCX (M) St. Connector for RG316 Cable - ET-MMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MCX
Gender Male / Plug
Geometry Straight
View Details
In-Series Adapters - 1055064-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
4 suppliers
Coaxial Adapters - 2826939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Frequency 4.000 GHz
View Details
Cable Connectors - NCK-MRG-Z360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details