TE Connectivity 15A Electronic Connector 208979-2

Description
3-Pos Female Power Connector, 15A, Tin Brass, UL94 V-2, Panel Mount Product overview: 208979-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-208979-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3-Pos Female Power Connector, 15A, Tin Brass, UL94 V-2, Panel Mount Product overview: 208979-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-208979-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15A Electronic Connector
436-208979-2
15A Electronic Connector 436-208979-2
3-Pos Female Power Connector, 15A, Tin Brass, UL94 V-2, Panel Mount Product overview: 208979-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-208979-2 can be used for catalog matching and distributor lookup.

3-Pos Female Power Connector, 15A, Tin Brass, UL94 V-2, Panel Mount Product overview: 208979-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-208979-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Plugs and Receptacles - 208979-2-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
208979-2-ND
Plugs and Receptacles 208979-2-ND
Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Panel Mount, Snap-In

Buy Now Datasheet
AC Power Plugs & Receptacles - 208979-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
AC Power Plugs & Receptacles
208979-2
AC Power Plugs & Receptacles 208979-2
CONV OUTLET ASSY (BLACK)

CONV OUTLET ASSY (BLACK)

Buy Now
Swedesboro, NJ, United States
AC Power Plugs & Receptacles
208979-2
AC Power Plugs & Receptacles 208979-2
CONVENIENCE OUTLET

CONVENIENCE OUTLET

Buy Now
Connector/Terminal/Pin - 19128662 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
19128662
Connector/Terminal/Pin 19128662
CONNECTOR, AC POWER, RECEPTACLE, 15A, 14-12AWG; PRODUCT RANGE:, GENDER:RECEPTACLE; VOLTAGE RATING:, CURRENT RATING:15A; CONNECTOR MOUNTING:PANEL MOUNT; CONTACT TERMINATION TYPE:QUICK CONNECT; NO. OF OUTLETS:1 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, AC POWER, RECEPTACLE, 15A, 14-12AWG; PRODUCT RANGE:, GENDER:RECEPTACLE; VOLTAGE RATING:, CURRENT RATING:15A; CONNECTOR MOUNTING:PANEL MOUNT; CONTACT TERMINATION TYPE:QUICK CONNECT; NO. OF OUTLETS:1 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Ac Power, Receptacle, 15A, 14-12Awg; Product Range Amp - Te Connectivity - 70B1372 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ac Power, Receptacle, 15A, 14-12Awg; Product Range Amp - Te Connectivity
70B1372
Connector, Ac Power, Receptacle, 15A, 14-12Awg; Product Range Amp - Te Connectivity 70B1372
CONNECTOR, AC POWER, RECEPTACLE, 15A, 14-12AWG; Product Range:-; Gender:Receptacle; Voltage Rating:-; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; No. of Outlets:1 RoHS Compliant: Yes

CONNECTOR, AC POWER, RECEPTACLE, 15A, 14-12AWG; Product Range:-; Gender:Receptacle; Voltage Rating:-; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; No. of Outlets:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Power Entry Conn, Outlet, 15A, Panel; Product Range Amp - Te Connectivity - 52AH4679 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Outlet, 15A, Panel; Product Range Amp - Te Connectivity
52AH4679
Power Entry Conn, Outlet, 15A, Panel; Product Range Amp - Te Connectivity 52AH4679
POWER ENTRY CONN, OUTLET, 15A, PANEL; Product Range:-; Gender:Receptacle; Voltage Rating:-; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

POWER ENTRY CONN, OUTLET, 15A, PANEL; Product Range:-; Gender:Receptacle; Voltage Rating:-; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Outlet; Panel; 15 A; Black; For power wiring; RoHS, ELV Compliants - 70087249 - Allied Electronics, Inc.
Fort Worth, TX, USA
Outlet; Panel; 15 A; Black; For power wiring; RoHS, ELV Compliants
70087249
Outlet; Panel; 15 A; Black; For power wiring; RoHS, ELV Compliants 70087249
Power Wiring Devices Convenience Outlet Brass contact plating 14-12 AWG wire size Thermoplastic housing material Convenience outlets device.

Power Wiring Devices Convenience Outlet

  • Brass contact plating
  • 14-12 AWG wire size
  • Thermoplastic housing material
    Convenience outlets device.
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 436-208979-2 208979-2-ND 208979-2 19128662 70B1372 70087249
Product Name 15A Electronic Connector Plugs and Receptacles AC Power Plugs & Receptacles Connector/Terminal/Pin Connector, Ac Power, Receptacle, 15A, 14-12Awg; Product Range Amp - Te Connectivity Outlet; Panel; 15 A; Black; For power wiring; RoHS, ELV Compliants
Termination Faston Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products