TE Connectivity Rack & Panel Connectors 208972-2

Description
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Conversion Coating Shell Plating Material : Trivalent Chromium Configuration Features Number of Inserts : 3 Release Style : Rear Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Type : Socket, Pin Contact Type (Module A) : Pin Contact Type (Module B) : Pin Contact Type (Module C) : Socket Rack & Panel Connector Contact Style : Coax Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Conversion Coating Shell Plating Material : Trivalent Chromium Configuration Features Number of Inserts : 3 Release Style : Rear Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Type : Socket, Pin Contact Type (Module A) : Pin Contact Type (Module B) : Pin Contact Type (Module C) : Socket Rack & Panel Connector Contact Style : Coax Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 208972-2 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
208972-2
Rack & Panel Connectors 208972-2
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Conversion Coating Shell Plating Material : Trivalent Chromium Configuration Features Number of Inserts : 3 Release Style : Rear Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Type : Socket, Pin Contact Type (Module A) : Pin Contact Type (Module B) : Pin Contact Type (Module C) : Socket Rack & Panel Connector Contact Style : Coax Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Assembly Rack & Panel Connector Shell Size : 2 Sealable : No

Body Features


  • Connector & Keying Code : 1
  • Shell Finish : Chromate Conversion Coating
  • Shell Plating Material : Trivalent Chromium

Configuration Features


  • Number of Inserts : 3
  • Release Style : Rear

Contact Features


  • Contact Arrangement Code (Module A) : 150
  • Contact Arrangement Code (Module B) : 150
  • Contact Arrangement Code (Module C) : 13C2
  • Contact Type : Socket, Pin
  • Contact Type (Module A) : Pin
  • Contact Type (Module B) : Pin
  • Contact Type (Module C) : Socket
  • Rack & Panel Connector Contact Style : Coax

Mechanical Attachment


  • Connector Hardware Type : Screw
  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Flange with Mounting Holes

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Housing Assembly
  • Rack & Panel Connector Shell Size : 2
  • Sealable : No
Buy Now Datasheet
ARINC Connector - 208972-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
208972-2
ARINC Connector 208972-2
CONNECTOR #2 PLUG

CONNECTOR #2 PLUG

Buy Now
Connector #2 Plug Rohs Compliant Amp - Te Connectivity - 12H5658 - Newark, An Avnet Company
Chicago, IL, United States
Connector #2 Plug Rohs Compliant Amp - Te Connectivity
12H5658
Connector #2 Plug Rohs Compliant Amp - Te Connectivity 12H5658
CONNECTOR #2 PLUG ROHS COMPLIANT: NO

CONNECTOR #2 PLUG ROHS COMPLIANT: NO

Supplier's Site
Connector #2 Plug Amp - Te Connectivity - 41AJ6086 - Newark, An Avnet Company
Chicago, IL, United States
Connector #2 Plug Amp - Te Connectivity
41AJ6086
Connector #2 Plug Amp - Te Connectivity 41AJ6086
CONNECTOR #2 PLUG

CONNECTOR #2 PLUG

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 208972-2 208972-2 12H5658
Product Name Rack & Panel Connectors ARINC Connector Connector #2 Plug Rohs Compliant Amp - Te Connectivity
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0056-00-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Header - 02560389-006 - Richardson RFPD
TE Connectivity
View Details
2 suppliers