TE Connectivity Rack & Panel Connectors 208970-6

Description
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Conversion Coating Shell Plating Material : Trivalent Chromium Configuration Features Number of Inserts : 3 Number of Positions : 313 Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : 6-32 Connector Hardware Type : Screw Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Conversion Coating Shell Plating Material : Trivalent Chromium Configuration Features Number of Inserts : 3 Number of Positions : 313 Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : 6-32 Connector Hardware Type : Screw Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 208970-6 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
208970-6
Rack & Panel Connectors 208970-6
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Conversion Coating Shell Plating Material : Trivalent Chromium Configuration Features Number of Inserts : 3 Number of Positions : 313 Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : 6-32 Connector Hardware Type : Screw Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 2 Sealable : No

Body Features


  • Connector & Keying Code : 1
  • Shell Finish : Chromate Conversion Coating
  • Shell Plating Material : Trivalent Chromium

Configuration Features


  • Number of Inserts : 3
  • Number of Positions : 313

Contact Features


  • Contact Arrangement Code (Module A) : 150
  • Contact Arrangement Code (Module B) : 150
  • Contact Arrangement Code (Module C) : 13C2

Mechanical Attachment


  • Clinch Nut Quantity : 6
  • Clinch Nut Size : 6-32
  • Connector Hardware Type : Screw
  • Connector Mounting Type : Board Mount
  • Panel Mount Feature Type : Clinch Nut

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Kit
  • Rack & Panel Connector Shell Size : 2
  • Sealable : No
Buy Now Datasheet
ARINC Connector - 208970-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
208970-6
ARINC Connector 208970-6
CONNECTOR, SIZE 2 RECEPT-NIC60

CONNECTOR, SIZE 2 RECEPT-NIC60

Buy Now
Connector, Size 2 Recept-Nic60 Rohs Compliant Amp - Te Connectivity - 12H5652 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Size 2 Recept-Nic60 Rohs Compliant Amp - Te Connectivity
12H5652
Connector, Size 2 Recept-Nic60 Rohs Compliant Amp - Te Connectivity 12H5652
CONNECTOR, SIZE 2 RECEPT-NIC60 ROHS COMPLIANT: NO

CONNECTOR, SIZE 2 RECEPT-NIC60 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 208970-6 208970-6 12H5652
Product Name Rack & Panel Connectors ARINC Connector Connector, Size 2 Recept-Nic60 Rohs Compliant Amp - Te Connectivity
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Specs
Connector Type Military Connector
View Details
Circular Connector Contacts - 006-1187-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details