TE Connectivity Rack & Panel Connectors 208970-5

Description
Body Features Shell Finish : Chromate Conversion Coating Shell Plating Material : Die Cast Aluminum Configuration Features Number of Inserts : 3 Number of Positions : 300 Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Board Mount Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet
Description
Body Features Shell Finish : Chromate Conversion Coating Shell Plating Material : Die Cast Aluminum Configuration Features Number of Inserts : 3 Number of Positions : 300 Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Board Mount Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 208970-5 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
208970-5
Rack & Panel Connectors 208970-5
Body Features Shell Finish : Chromate Conversion Coating Shell Plating Material : Die Cast Aluminum Configuration Features Number of Inserts : 3 Number of Positions : 300 Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Board Mount Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 2 Sealable : No

Body Features


  • Shell Finish : Chromate Conversion Coating
  • Shell Plating Material : Die Cast Aluminum

Configuration Features


  • Number of Inserts : 3
  • Number of Positions : 300

Contact Features


  • Contact Arrangement Code (Module A) : 150
  • Contact Arrangement Code (Module B) : 150
  • Contact Arrangement Code (Module C) : 13C2

Mechanical Attachment


  • Connector Hardware Type : Screw
  • Connector Mounting Type : Board Mount
  • Panel Mount Feature Type : Flange with Mounting Holes

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Kit
  • Rack & Panel Connector Shell Size : 2
  • Sealable : No
Buy Now Datasheet
Conn Assm # 2 Amp - Te Connectivity - 39K4109 - Newark, An Avnet Company
Chicago, IL, United States
Conn Assm # 2 Amp - Te Connectivity
39K4109
Conn Assm # 2 Amp - Te Connectivity 39K4109
CONN ASSM # 2

CONN ASSM # 2

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 208970-5 39K4109
Product Name Rack & Panel Connectors Conn Assm # 2 Amp - Te Connectivity
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products