Comm Circular Connect
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1011037-208945-7
Type: Cable Clamp
Color: Silver
Features: Clamp Screws
For Use With/Related Products: CPC Metal Shell Plug
Material Flammability Rating: UL94 V-0
Shell Size - Insert: 22
Material: Zinc Alloy
Plating: Nickel
Includes: 5 pcs - 3 pc Cable Clamp, 2 Screws
Cable Opening: 0.325" to 0.750" (8.25mm to 19.05mm)
Thread Size: 1 3/16-18 UNEF
Cable Exit: 180°
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Cable Clamp 22 Shell Size Straight Product overview: 208945-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-208945-7 can be used for catalog matching and distributor lookup.
Silver Connector Cable Clamp 1 3/16-18 UNEF 22
SZ 22 UNASSM KITCMC
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Heilind Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 208945-7 | 1011037-208945-7 | 363-208945-7 | A1627-ND | 208945-7 |
| Product Name | Circular Connectors - Circular Connectors - Backshells and Cable Clamps - 208945-7 | Electronic Connector | Backshells and Cable Clamps | Connectors Circular,Plastic,Access.Hrdwre,Bkshlls, etc. | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |