TE Connectivity Rf/coaxial Adapter, Sma Plug-Sma Jack; Convert From Coax Type Amp - Te Connectivity 2088 1230 02

Description
RF/COAXIAL ADAPTER, SMA PLUG-SMA JACK; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL ADAPTER, SMA PLUG-SMA JACK; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial Adapter, Sma Plug-Sma Jack; Convert From Coax Type Amp - Te Connectivity - 88C9627 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Sma Plug-Sma Jack; Convert From Coax Type Amp - Te Connectivity
88C9627
Rf/coaxial Adapter, Sma Plug-Sma Jack; Convert From Coax Type Amp - Te Connectivity 88C9627
RF/COAXIAL ADAPTER, SMA PLUG-SMA JACK; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

RF/COAXIAL ADAPTER, SMA PLUG-SMA JACK; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 88C9627
Product Name Rf/coaxial Adapter, Sma Plug-Sma Jack; Convert From Coax Type Amp - Te Connectivity
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1407601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type MMCX; SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Coaxial Adapters - TE-A-185-MF - Maury Microwave
Specs
Gender Male / Plug; Female / Jack
Frequency 67.000 GHz
View Details