TE Connectivity Circular Power Connectors 208718-2

Description
Configuration Features Number of Positions : 5 Number of Signal Positions : 5 Reverse Numbering : Without Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Protection : With Contact Type : Socket Reverse Gender : No Dimensions Compatible Insulation Diameter Range : 3.43 MM  [.135 INCH ] Wire Size (MMSQ) : .05 - .2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Body Orientation : Straight Circular Connector Shell Size : 14 Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : Without Polarization Code : A Thread Size : 7/8-20 UNEF-2A Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Carton Packaging Quantity : 12 Product Type Features Circular Connector Shell Type : Metal-Shell Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector Seal & Plug Type : Tetraseal Connector System : Wire-to-Wire Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp & Solder Usage Conditions Fluid Resistance : Immersion Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 5 Number of Signal Positions : 5 Reverse Numbering : Without Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Protection : With Contact Type : Socket Reverse Gender : No Dimensions Compatible Insulation Diameter Range : 3.43 MM  [.135 INCH ] Wire Size (MMSQ) : .05 - .2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Body Orientation : Straight Circular Connector Shell Size : 14 Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : Without Polarization Code : A Thread Size : 7/8-20 UNEF-2A Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Carton Packaging Quantity : 12 Product Type Features Circular Connector Shell Type : Metal-Shell Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector Seal & Plug Type : Tetraseal Connector System : Wire-to-Wire Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp & Solder Usage Conditions Fluid Resistance : Immersion Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - 208718-2 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
208718-2
Circular Power Connectors 208718-2
Configuration Features Number of Positions : 5 Number of Signal Positions : 5 Reverse Numbering : Without Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Protection : With Contact Type : Socket Reverse Gender : No Dimensions Compatible Insulation Diameter Range : 3.43 MM  [.135 INCH ] Wire Size (MMSQ) : .05 - .2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Body Orientation : Straight Circular Connector Shell Size : 14 Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : Without Polarization Code : A Thread Size : 7/8-20 UNEF-2A Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Carton Packaging Quantity : 12 Product Type Features Circular Connector Shell Type : Metal-Shell Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector Seal & Plug Type : Tetraseal Connector System : Wire-to-Wire Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp & Solder Usage Conditions Fluid Resistance : Immersion Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Positions : 5
  • Number of Signal Positions : 5
  • Reverse Numbering : Without

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Protection : With
  • Contact Type : Socket
  • Reverse Gender : No

Dimensions


  • Compatible Insulation Diameter Range : 3.43 MM  [.135 INCH ]
  • Wire Size (MMSQ) : .05 - .2
  • Wire Size (AWG) : 30 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Body Orientation : Straight
  • Circular Connector Shell Size : 14
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Threaded Coupling
  • Panel Mount Feature : Without
  • Polarization Code : A
  • Thread Size : 7/8-20 UNEF-2A

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 12

Product Type Features


  • Circular Connector Shell Type : Metal-Shell
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector Seal & Plug Type : Tetraseal
  • Connector System : Wire-to-Wire
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp & Solder

Usage Conditions


  • Fluid Resistance : Immersion
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 208718-2
Product Name Circular Power Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-206934-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Solar Connectors - 1-2476935-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2461454-4 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details