TE Connectivity Rack & Panel Connectors 208668-3

Description
Body Features Connector & Keying Code : 1 Shell Finish : Cadmium Shell Plating Material : Die Cast Aluminum Configuration Features Number of Inserts : 2 Contact Features Contact Arrangement Code (Module A) : 106 Contact Arrangement Code (Module B) : 33C4 Contact Type (Module A) : Pin Contact Type (Module B) : Socket Rack & Panel Connector Contact Style : Coax Mechanical Attachment Connector Hardware Type : Center Female Jackscrew Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 200 Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Assembly Sealable : Yes
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 1 Shell Finish : Cadmium Shell Plating Material : Die Cast Aluminum Configuration Features Number of Inserts : 2 Contact Features Contact Arrangement Code (Module A) : 106 Contact Arrangement Code (Module B) : 33C4 Contact Type (Module A) : Pin Contact Type (Module B) : Socket Rack & Panel Connector Contact Style : Coax Mechanical Attachment Connector Hardware Type : Center Female Jackscrew Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 200 Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Assembly Sealable : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 208668-3 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
208668-3
Rack & Panel Connectors 208668-3
Body Features Connector & Keying Code : 1 Shell Finish : Cadmium Shell Plating Material : Die Cast Aluminum Configuration Features Number of Inserts : 2 Contact Features Contact Arrangement Code (Module A) : 106 Contact Arrangement Code (Module B) : 33C4 Contact Type (Module A) : Pin Contact Type (Module B) : Socket Rack & Panel Connector Contact Style : Coax Mechanical Attachment Connector Hardware Type : Center Female Jackscrew Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 200 Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Assembly Sealable : Yes

Body Features


  • Connector & Keying Code : 1
  • Shell Finish : Cadmium
  • Shell Plating Material : Die Cast Aluminum

Configuration Features


  • Number of Inserts : 2

Contact Features


  • Contact Arrangement Code (Module A) : 106
  • Contact Arrangement Code (Module B) : 33C4
  • Contact Type (Module A) : Pin
  • Contact Type (Module B) : Socket
  • Rack & Panel Connector Contact Style : Coax

Mechanical Attachment


  • Connector Hardware Type : Center Female Jackscrew
  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Flange with Mounting Holes

Other


  • Custom Order Code : 200

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Housing Assembly
  • Sealable : Yes
Buy Now Datasheet
Jack Screw Connector Amp - Te Connectivity - 12H5597 - Newark, An Avnet Company
Chicago, IL, United States
Jack Screw Connector Amp - Te Connectivity
12H5597
Jack Screw Connector Amp - Te Connectivity 12H5597
JACK SCREW CONNECTOR

JACK SCREW CONNECTOR

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 208668-3 12H5597
Product Name Rack & Panel Connectors Jack Screw Connector Amp - Te Connectivity
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose - 1508-028-0113-22-ND - DigiKey
Specs
Contact Size (AWG) 22 to 26 AWG
View Details
Circular Connector Contacts - 1508-006-1188-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details