TE Connectivity Rectangular Wire & Cable Connectors & Housings 208626-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 62 Number of Rows : 5 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Type : Socket Dimensions Connector Height : 40.18 MM  [1.582 INCH ] Connector Length : 98.3 MM  [3.87 INCH ] Connector Width (INCH) : 1.549 Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 62 Number of Rows : 5 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Type : Socket Dimensions Connector Height : 40.18 MM  [1.582 INCH ] Connector Length : 98.3 MM  [3.87 INCH ] Connector Width (INCH) : 1.549 Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 208626-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
208626-2
Rectangular Wire & Cable Connectors & Housings 208626-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 62 Number of Rows : 5 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Type : Socket Dimensions Connector Height : 40.18 MM  [1.582 INCH ] Connector Length : 98.3 MM  [3.87 INCH ] Connector Width (INCH) : 1.549 Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 62
  • Number of Rows : 5

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Type : Socket

Dimensions


  • Connector Height : 40.18 MM  [1.582 INCH ]
  • Connector Length : 98.3 MM  [3.87 INCH ]
  • Connector Width (INCH) : 1.549
  • Row-to-Row Spacing : 5 MM  [.197 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : Polybutylene Terephthalate (PBT)

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Cable-to-Panel
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Buy Now
Backplane Connector Housings - A128402-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A128402-ND
Backplane Connector Housings A128402-ND
62 Position Housing for Female Sockets Connector Panel Mount

62 Position Housing for Female Sockets Connector Panel Mount

Buy Now Datasheet
Hsg Rcpt 62 Pos W/j.s. Ret. Amp - Te Connectivity - 12H5583 - Newark, An Avnet Company
Chicago, IL, United States
Hsg Rcpt 62 Pos W/j.s. Ret. Amp - Te Connectivity
12H5583
Hsg Rcpt 62 Pos W/j.s. Ret. Amp - Te Connectivity 12H5583
HSG RCPT 62 POS W/J.S. RET.

HSG RCPT 62 POS W/J.S. RET.

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 208626-2 A128402-ND 12H5583
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connector Housings Hsg Rcpt 62 Pos W/j.s. Ret. Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - A3220-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers