TE Connectivity Rack & Panel Connectors 208599-1

Description
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Conversion Coating Shell Plating Material : Aluminum Alloy Configuration Features Number of Inserts : 1 Number of Positions : 125 Contact Features Contact Arrangement Code (Module A) : 60 Contact Arrangement Code (Module B) : 60 Contact Arrangement Code (Module C) : 5C2 Contact Type : Socket Mechanical Attachment Connector Hardware Type : Keying Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 1 Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Conversion Coating Shell Plating Material : Aluminum Alloy Configuration Features Number of Inserts : 1 Number of Positions : 125 Contact Features Contact Arrangement Code (Module A) : 60 Contact Arrangement Code (Module B) : 60 Contact Arrangement Code (Module C) : 5C2 Contact Type : Socket Mechanical Attachment Connector Hardware Type : Keying Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 1 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 208599-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
208599-1
Rack & Panel Connectors 208599-1
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Conversion Coating Shell Plating Material : Aluminum Alloy Configuration Features Number of Inserts : 1 Number of Positions : 125 Contact Features Contact Arrangement Code (Module A) : 60 Contact Arrangement Code (Module B) : 60 Contact Arrangement Code (Module C) : 5C2 Contact Type : Socket Mechanical Attachment Connector Hardware Type : Keying Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 1 Sealable : No

Body Features


  • Connector & Keying Code : 1
  • Shell Finish : Chromate Conversion Coating
  • Shell Plating Material : Aluminum Alloy

Configuration Features


  • Number of Inserts : 1
  • Number of Positions : 125

Contact Features


  • Contact Arrangement Code (Module A) : 60
  • Contact Arrangement Code (Module B) : 60
  • Contact Arrangement Code (Module C) : 5C2
  • Contact Type : Socket

Mechanical Attachment


  • Connector Hardware Type : Keying Screw
  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Flange with Mounting Holes

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Kit
  • Rack & Panel Connector Shell Size : 1
  • Sealable : No
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 208599-1
Product Name Rack & Panel Connectors
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details