TE Connectivity Rack & Panel Connectors 208598-2

Description
Body Features Connector & Keying Code : 1 Shell Finish : Chemical Conversion Coating Shell Plating Material : Trivalent Chromium Configuration Features Number of Inserts : 3 Number of Positions : 125 Contact Features Contact Arrangement Code (Module A) : 60 Contact Arrangement Code (Module B) : 60 Contact Arrangement Code (Module C) : 5C2 Mechanical Attachment Connector Hardware Type : Keying Screw Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Assembly Rack & Panel Connector Shell Size : 1 Sealable : Yes
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 1 Shell Finish : Chemical Conversion Coating Shell Plating Material : Trivalent Chromium Configuration Features Number of Inserts : 3 Number of Positions : 125 Contact Features Contact Arrangement Code (Module A) : 60 Contact Arrangement Code (Module B) : 60 Contact Arrangement Code (Module C) : 5C2 Mechanical Attachment Connector Hardware Type : Keying Screw Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Assembly Rack & Panel Connector Shell Size : 1 Sealable : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 208598-2 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
208598-2
Rack & Panel Connectors 208598-2
Body Features Connector & Keying Code : 1 Shell Finish : Chemical Conversion Coating Shell Plating Material : Trivalent Chromium Configuration Features Number of Inserts : 3 Number of Positions : 125 Contact Features Contact Arrangement Code (Module A) : 60 Contact Arrangement Code (Module B) : 60 Contact Arrangement Code (Module C) : 5C2 Mechanical Attachment Connector Hardware Type : Keying Screw Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Assembly Rack & Panel Connector Shell Size : 1 Sealable : Yes

Body Features


  • Connector & Keying Code : 1
  • Shell Finish : Chemical Conversion Coating
  • Shell Plating Material : Trivalent Chromium

Configuration Features


  • Number of Inserts : 3
  • Number of Positions : 125

Contact Features


  • Contact Arrangement Code (Module A) : 60
  • Contact Arrangement Code (Module B) : 60
  • Contact Arrangement Code (Module C) : 5C2

Mechanical Attachment


  • Connector Hardware Type : Keying Screw
  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Flange with Mounting Holes

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Housing Assembly
  • Rack & Panel Connector Shell Size : 1
  • Sealable : Yes
Buy Now Datasheet
ARINC Connector - 208598-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
208598-2
ARINC Connector 208598-2
CON PLG ASY SZ1,SEAL,NO CONT

CON PLG ASY SZ1,SEAL,NO CONT

Buy Now
Con Plg Asy Sz1,seal,no Cont Rohs Compliant Amp - Te Connectivity - 12H5560 - Newark, An Avnet Company
Chicago, IL, United States
Con Plg Asy Sz1,seal,no Cont Rohs Compliant Amp - Te Connectivity
12H5560
Con Plg Asy Sz1,seal,no Cont Rohs Compliant Amp - Te Connectivity 12H5560
CON PLG ASY SZ1,SEAL,NO CONT ROHS COMPLIANT: NO

CON PLG ASY SZ1,SEAL,NO CONT ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 208598-2 208598-2 12H5560
Product Name Rack & Panel Connectors ARINC Connector Con Plg Asy Sz1,seal,no Cont Rohs Compliant Amp - Te Connectivity
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products