TE Connectivity High Speed Pluggable IO Connectors & Cages 2085945-6

Description
Configuration Features Number of Ports : 2 Number of Positions : 76 Number of Rear EONs per Port Column : 0 Port Matrix Configuration : 2 x 1 Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Tin PCB Contact Termination Area Plating Material : Gold Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 14 Housing Features Cage Material : Nickel Silver Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : QSFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.08 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 2 Number of Positions : 76 Number of Rear EONs per Port Column : 0 Port Matrix Configuration : 2 x 1 Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Tin PCB Contact Termination Area Plating Material : Gold Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 14 Housing Features Cage Material : Nickel Silver Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : QSFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.08 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2085945-6 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2085945-6
High Speed Pluggable IO Connectors & Cages 2085945-6
Configuration Features Number of Ports : 2 Number of Positions : 76 Number of Rear EONs per Port Column : 0 Port Matrix Configuration : 2 x 1 Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Tin PCB Contact Termination Area Plating Material : Gold Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 14 Housing Features Cage Material : Nickel Silver Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : QSFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.08 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Ports : 2
  • Number of Positions : 76
  • Number of Rear EONs per Port Column : 0
  • Port Matrix Configuration : 2 x 1

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Tin
  • PCB Contact Termination Area Plating Material : Gold

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 14

Housing Features


  • Cage Material : Nickel Silver
  • Centerline (Pitch) : .8 MM  [.032 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : No
  • Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly

Other


  • EMI Containment Feature Type : Elastomeric Gasket
  • Included Lightpipe : Yes

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Cage Type : Stacked
  • Pluggable Form Factor : QSFP+
  • Pluggable I/O Product Type : Cage Assembly with Integrated Connector
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.05 MM  [.08 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Pluggable Connector Assemblies - A120524-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A120524-ND
Pluggable Connector Assemblies A120524-ND
76 (38 x 2) Position QSFP+ Receptacle with Cage, Ganged (1x2) Connector Press-Fit Through Hole, Right Angle

76 (38 x 2) Position QSFP+ Receptacle with Cage, Ganged (1x2) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
I/O Connectors - 2085945-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2085945-6
I/O Connectors 2085945-6
QSFP+ Assy, 2x1, Gskt, 2LP-Innr, Sn EONs

QSFP+ Assy, 2x1, Gskt, 2LP-Innr, Sn EONs

Buy Now
Qsfp+ Assy, 2X1, Gskt, 2Lp-Innr, Sn Eons Te Connectivity - 98X6111 - Newark, An Avnet Company
Chicago, IL, United States
Qsfp+ Assy, 2X1, Gskt, 2Lp-Innr, Sn Eons Te Connectivity
98X6111
Qsfp+ Assy, 2X1, Gskt, 2Lp-Innr, Sn Eons Te Connectivity 98X6111
QSFP+ Assy, 2x1, Gskt, 2LP-Innr, Sn EONs

QSFP+ Assy, 2x1, Gskt, 2LP-Innr, Sn EONs

Supplier's Site
Pluggable Connectors - 2085945-6 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2085945-6
Pluggable Connectors 2085945-6
CONN QSFP+ RCP W/CAGE 1X2 76P RA

CONN QSFP+ RCP W/CAGE 1X2 76P RA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2085945-6 A120524-ND 2085945-6 98X6111 2085945-6
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies I/O Connectors Qsfp+ Assy, 2X1, Gskt, 2Lp-Innr, Sn Eons Te Connectivity Pluggable Connectors
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data