TE Connectivity Box Mount D-Sub Connectors 208550-4

Description
Body Features Box Mount D-Sub Connector Insert Arrangement : 36C4 Non-Magnetic : No Retention Clip Material : Stainless Steel Shell Material : Steel Shell Plating Material : Tin Configuration Features Number of Positions : 36 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 7.5, 32 Contact Type : Socket Contact Type : Socket D-Sub Contact Size : 8, 20 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Industry Standards NASA Qualification : No Mechanical Attachment Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Power & Signal ULTRA-LITE Connector : No Other Comment : Cable clamp/strain relief hardware cannot be used with these arrangements. Packaging Features Packaging Method : Package Product Type Features Blindmate : No Connector & Housing Type : Receptacle Connector System : Cable-to-Cable D-Sub Shell Size : 5 Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Box Mount D-Sub Connector Insert Arrangement : 36C4 Non-Magnetic : No Retention Clip Material : Stainless Steel Shell Material : Steel Shell Plating Material : Tin Configuration Features Number of Positions : 36 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 7.5, 32 Contact Type : Socket Contact Type : Socket D-Sub Contact Size : 8, 20 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Industry Standards NASA Qualification : No Mechanical Attachment Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Power & Signal ULTRA-LITE Connector : No Other Comment : Cable clamp/strain relief hardware cannot be used with these arrangements. Packaging Features Packaging Method : Package Product Type Features Blindmate : No Connector & Housing Type : Receptacle Connector System : Cable-to-Cable D-Sub Shell Size : 5 Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Box Mount D-Sub Connectors - 208550-4 - TE Connectivity
Berwyn, PA, United States
Box Mount D-Sub Connectors
208550-4
Box Mount D-Sub Connectors 208550-4
Body Features Box Mount D-Sub Connector Insert Arrangement : 36C4 Non-Magnetic : No Retention Clip Material : Stainless Steel Shell Material : Steel Shell Plating Material : Tin Configuration Features Number of Positions : 36 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 7.5, 32 Contact Type : Socket Contact Type : Socket D-Sub Contact Size : 8, 20 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Industry Standards NASA Qualification : No Mechanical Attachment Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Power & Signal ULTRA-LITE Connector : No Other Comment : Cable clamp/strain relief hardware cannot be used with these arrangements. Packaging Features Packaging Method : Package Product Type Features Blindmate : No Connector & Housing Type : Receptacle Connector System : Cable-to-Cable D-Sub Shell Size : 5 Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Box Mount D-Sub Connector Insert Arrangement : 36C4
  • Non-Magnetic : No
  • Retention Clip Material : Stainless Steel
  • Shell Material : Steel
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 36
  • Power/Signal/Coax Combination : Yes

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5, 32
  • Contact Type : Socket
  • Contact Type : Socket
  • D-Sub Contact Size : 8, 20

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]

Industry Standards


  • NASA Qualification : No

Mechanical Attachment


  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Power & Signal
  • ULTRA-LITE Connector : No

Other


  • Comment : Cable clamp/strain relief hardware cannot be used with these arrangements.

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Blindmate : No
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Cable
  • D-Sub Shell Size : 5
  • Product Type : Connector
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Ampli,assy,rcpt,36C4,sn,cs,5 Rohs Compliant Amp - Te Connectivity - 12H5537 - Newark, An Avnet Company
Chicago, IL, United States
Ampli,assy,rcpt,36C4,sn,cs,5 Rohs Compliant Amp - Te Connectivity
12H5537
Ampli,assy,rcpt,36C4,sn,cs,5 Rohs Compliant Amp - Te Connectivity 12H5537
AMPLI,ASSY,RCPT,36C4 ,SN,CS,5 ROHS COMPLIANT: NO

AMPLI,ASSY,RCPT,36C4,SN,CS,5 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 208550-4 12H5537
Product Name Box Mount D-Sub Connectors Ampli,assy,rcpt,36C4,sn,cs,5 Rohs Compliant Amp - Te Connectivity
Connector Type D-Sub Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products