TE Connectivity
Connectors Data & Signal
2085295-1
-
Heilind Electronics, Inc.
-
Powell Electronics, Inc.
-
Lingto Electronic Limited
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Conn,pin,top Drawer Amp - Te Connectivity
75AC7118
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
2085295-1 |
2085295-1 |
2085295-1 |
75AC7118 |
|
Product Name
|
Connectors Data & Signal |
Power Connectors |
Backplane Connectors - Specialized |
Conn,pin,top Drawer Amp - Te Connectivity |
|
Geometry
|
|
|
Top Drawer
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details