TE Connectivity Circular Power Connectors 208477-1

Description
Configuration Features Number of Positions : 63 Number of Power Positions : 0 Number of Signal Positions : 63 Reverse Numbering : Without Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Protection : With Contact Type : Pin Reverse Gender : No Dimensions Accepts Insulation Diameter Range : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .079 - .53 Wire Size (AWG) : 20 - 28 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Body Orientation : Straight Circular Connector Shell Size : 28 Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : With Panel Mount Feature Type : Flange with Mounting Holes Screw & Hole Thread Size : 1-3/8 - 18 UNEF-2A Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Circular Connector Shell Type : Metal-Shell Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Fluid Resistance : None Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 63 Number of Power Positions : 0 Number of Signal Positions : 63 Reverse Numbering : Without Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Protection : With Contact Type : Pin Reverse Gender : No Dimensions Accepts Insulation Diameter Range : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .079 - .53 Wire Size (AWG) : 20 - 28 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Body Orientation : Straight Circular Connector Shell Size : 28 Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : With Panel Mount Feature Type : Flange with Mounting Holes Screw & Hole Thread Size : 1-3/8 - 18 UNEF-2A Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Circular Connector Shell Type : Metal-Shell Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Fluid Resistance : None Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - 208477-1 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
208477-1
Circular Power Connectors 208477-1
Configuration Features Number of Positions : 63 Number of Power Positions : 0 Number of Signal Positions : 63 Reverse Numbering : Without Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Protection : With Contact Type : Pin Reverse Gender : No Dimensions Accepts Insulation Diameter Range : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .079 - .53 Wire Size (AWG) : 20 - 28 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Body Orientation : Straight Circular Connector Shell Size : 28 Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : With Panel Mount Feature Type : Flange with Mounting Holes Screw & Hole Thread Size : 1-3/8 - 18 UNEF-2A Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Circular Connector Shell Type : Metal-Shell Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Fluid Resistance : None Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Positions : 63
  • Number of Power Positions : 0
  • Number of Signal Positions : 63
  • Reverse Numbering : Without

Contact Features


  • Contact Current Rating (Max) (AMP) : 8
  • Contact Protection : With
  • Contact Type : Pin
  • Reverse Gender : No

Dimensions


  • Accepts Insulation Diameter Range : 2.54 MM  [.1 INCH ]
  • Wire Size (MMSQ) : .079 - .53
  • Wire Size (AWG) : 20 - 28

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Body Orientation : Straight
  • Circular Connector Shell Size : 28
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Threaded Coupling
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Flange with Mounting Holes
  • Screw & Hole Thread Size : 1-3/8 - 18 UNEF-2A

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 10

Product Type Features


  • Circular Connector Shell Type : Metal-Shell
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Fluid Resistance : None
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
 - 208477-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CMC RECEPTACLE ASSY,SIZE 28

CMC RECEPTACLE ASSY,SIZE 28

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Power Connectors Power Connectors
Product Number 208477-1 208477-1
Product Name Circular Power Connectors
Device Type Receptacle Receptacle
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2472935-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Power Entry Modules - 1-1609157-4 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
Solar Connectors - 1-2498781-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Circular Power Connectors - 1445821-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details