TE Connectivity Circular Power Connectors 208459-1

Description
Configuration Features Number of Positions : 24 Number of Signal Positions : 24 Reverse Numbering : Without Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Protection : With Contact Type : Pin Reverse Gender : No Dimensions Compatible Insulation Diameter Range : 3.81 MM  [.15 INCH ] Wire Size (MMSQ) : .05 - .2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Body Orientation : Straight Circular Connector Shell Size : 28 Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : With Panel Mount Feature Type : Flange with Threaded Inserts Polarization Code : A Thread Size : 1-3/8 - 18 UNEF-2A Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Circular Connector Shell Type : Metal-Shell Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp & Solder Usage Conditions Fluid Resistance : None Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 24 Number of Signal Positions : 24 Reverse Numbering : Without Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Protection : With Contact Type : Pin Reverse Gender : No Dimensions Compatible Insulation Diameter Range : 3.81 MM  [.15 INCH ] Wire Size (MMSQ) : .05 - .2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Body Orientation : Straight Circular Connector Shell Size : 28 Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : With Panel Mount Feature Type : Flange with Threaded Inserts Polarization Code : A Thread Size : 1-3/8 - 18 UNEF-2A Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Circular Connector Shell Type : Metal-Shell Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp & Solder Usage Conditions Fluid Resistance : None Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - 208459-1 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
208459-1
Circular Power Connectors 208459-1
Configuration Features Number of Positions : 24 Number of Signal Positions : 24 Reverse Numbering : Without Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Protection : With Contact Type : Pin Reverse Gender : No Dimensions Compatible Insulation Diameter Range : 3.81 MM  [.15 INCH ] Wire Size (MMSQ) : .05 - .2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Body Orientation : Straight Circular Connector Shell Size : 28 Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : With Panel Mount Feature Type : Flange with Threaded Inserts Polarization Code : A Thread Size : 1-3/8 - 18 UNEF-2A Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Circular Connector Shell Type : Metal-Shell Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp & Solder Usage Conditions Fluid Resistance : None Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Positions : 24
  • Number of Signal Positions : 24
  • Reverse Numbering : Without

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Protection : With
  • Contact Type : Pin
  • Reverse Gender : No

Dimensions


  • Compatible Insulation Diameter Range : 3.81 MM  [.15 INCH ]
  • Wire Size (MMSQ) : .05 - .2
  • Wire Size (AWG) : 30 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Body Orientation : Straight
  • Circular Connector Shell Size : 28
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Threaded Coupling
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Flange with Threaded Inserts
  • Polarization Code : A
  • Thread Size : 1-3/8 - 18 UNEF-2A

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 10

Product Type Features


  • Circular Connector Shell Type : Metal-Shell
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp & Solder

Usage Conditions


  • Fluid Resistance : None
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 208459-1
Product Name Circular Power Connectors
Device Type Receptacle
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-1969599-8 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2270428-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Compact Power Connectors - 7199306P - RS Components, Ltd.
Specs
Device Type Compact Power Connectors
Standards / Certifications RoHS
Poles 12
View Details
2 suppliers