Body Features Dead Break Connection Conductor Material : Aluminum, Copper
Configuration Features Number of Cores : 3
Dimensions Cross-Section Range (MMSQ) : 240 - 300 Dead Break Connection Conductor Diameter (MM) : 16.7 - 21.6 Dead Break Connection Insulation Diameter (MM) : 26 - 32
Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 17.5
Industry Standards Design Specification : GB/T 12706.4-2008 UL Rating : No
Operation/Applicatio
n Application Type : T-Connector Emission Free : Yes Free of Lead, Cadmium, Heavy Metals : No Halogen Free : Yes Marine-Offshore-Ship
building Certified : No Non-Toxic & Non-Corrosive Emission : Yes
Other Installation Instruction : English
Product Availability Dead Break Connection Product Availability : Asia
Product Type Features Bushing Type : 800A Cable Shield Style : Copper Tape Dead Break Connection Connector Type : Mechanical Dead Break Connection Technology : Separable Connector Insulation : Polymeric Product Family : ELBC Screened : Screened
Body Features
- Dead Break Connection Conductor Material : Aluminum, Copper
Configuration Features
Dimensions
- Cross-Section Range (MMSQ) : 240 - 300
- Dead Break Connection Conductor Diameter (MM) : 16.7 - 21.6
- Dead Break Connection Insulation Diameter (MM) : 26 - 32
Electrical Characteristics
- Dead Break Connection Voltage Class (KV) : ≤ 17.5
Industry Standards
- Design Specification : GB/T 12706.4-2008
- UL Rating : No
Operation/Application
- Application Type : T-Connector
- Emission Free : Yes
- Free of Lead, Cadmium, Heavy Metals : No
- Halogen Free : Yes
- Marine-Offshore-Shipbuilding Certified : No
- Non-Toxic & Non-Corrosive Emission : Yes
Other
- Installation Instruction : English
Product Availability
- Dead Break Connection Product Availability : Asia
Product Type Features
- Bushing Type : 800A
- Cable Shield Style : Copper Tape
- Dead Break Connection Connector Type : Mechanical
- Dead Break Connection Technology : Separable Connector
- Insulation : Polymeric
- Product Family : ELBC
- Screened : Screened