TE Connectivity Dead Break Connections 2084457-2

Description
Body Features Dead Break Connection Conductor Material : Copper Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 35 Dead Break Connection Conductor Diameter (MM) : 6.1 - 7.5 Dead Break Connection Insulation Diameter (MM) : 15.5 - 19 Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 17.5 Industry Standards Design Specification : GB/T 12706.4-2008 UL Rating : No Operation/Applicatio n Application Type : T-Connector Emission Free : Yes Free of Lead, Cadmium, Heavy Metals : No Halogen Free : Yes Marine-Offshore-Ship building Certified : No Non-Toxic & Non-Corrosive Emission : Yes Other Installation Instruction : English Product Availability Dead Break Connection Product Availability : Asia Product Type Features Bushing Type : 800A Cable Shield Style : Copper Tape Dead Break Connection Connector Type : Crimp Dead Break Connection Technology : Separable Connector Insulation : Polymeric Product Family : ELBC Screened : Screened
Request a Quote Datasheet
Description
Body Features Dead Break Connection Conductor Material : Copper Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 35 Dead Break Connection Conductor Diameter (MM) : 6.1 - 7.5 Dead Break Connection Insulation Diameter (MM) : 15.5 - 19 Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 17.5 Industry Standards Design Specification : GB/T 12706.4-2008 UL Rating : No Operation/Applicatio n Application Type : T-Connector Emission Free : Yes Free of Lead, Cadmium, Heavy Metals : No Halogen Free : Yes Marine-Offshore-Ship building Certified : No Non-Toxic & Non-Corrosive Emission : Yes Other Installation Instruction : English Product Availability Dead Break Connection Product Availability : Asia Product Type Features Bushing Type : 800A Cable Shield Style : Copper Tape Dead Break Connection Connector Type : Crimp Dead Break Connection Technology : Separable Connector Insulation : Polymeric Product Family : ELBC Screened : Screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - 2084457-2 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
2084457-2
Dead Break Connections 2084457-2
Body Features Dead Break Connection Conductor Material : Copper Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 35 Dead Break Connection Conductor Diameter (MM) : 6.1 - 7.5 Dead Break Connection Insulation Diameter (MM) : 15.5 - 19 Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 17.5 Industry Standards Design Specification : GB/T 12706.4-2008 UL Rating : No Operation/Applicatio n Application Type : T-Connector Emission Free : Yes Free of Lead, Cadmium, Heavy Metals : No Halogen Free : Yes Marine-Offshore-Ship building Certified : No Non-Toxic & Non-Corrosive Emission : Yes Other Installation Instruction : English Product Availability Dead Break Connection Product Availability : Asia Product Type Features Bushing Type : 800A Cable Shield Style : Copper Tape Dead Break Connection Connector Type : Crimp Dead Break Connection Technology : Separable Connector Insulation : Polymeric Product Family : ELBC Screened : Screened

Body Features


  • Dead Break Connection Conductor Material : Copper

Configuration Features


  • Number of Cores : 1

Dimensions


  • Cross-Section Range (MMSQ) : 35
  • Dead Break Connection Conductor Diameter (MM) : 6.1 - 7.5
  • Dead Break Connection Insulation Diameter (MM) : 15.5 - 19

Electrical Characteristics


  • Dead Break Connection Voltage Class (KV) : ≤ 17.5

Industry Standards


  • Design Specification : GB/T 12706.4-2008
  • UL Rating : No

Operation/Application


  • Application Type : T-Connector
  • Emission Free : Yes
  • Free of Lead, Cadmium, Heavy Metals : No
  • Halogen Free : Yes
  • Marine-Offshore-Shipbuilding Certified : No
  • Non-Toxic & Non-Corrosive Emission : Yes

Other


  • Installation Instruction : English

Product Availability


  • Dead Break Connection Product Availability : Asia

Product Type Features


  • Bushing Type : 800A
  • Cable Shield Style : Copper Tape
  • Dead Break Connection Connector Type : Crimp
  • Dead Break Connection Technology : Separable Connector
  • Insulation : Polymeric
  • Product Family : ELBC
  • Screened : Screened
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2084457-2
Product Name Dead Break Connections
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-008-0253-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details