TE Connectivity ™ RF Adapters - In Series 2084-8001-92

Description
RF Adapters - In Series ADAPTER JACJ/JACK
Datasheet
Description
RF Adapters - In Series ADAPTER JACJ/JACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapters - In Series - 2084-8001-92 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
2084-8001-92
RF Adapters - In Series 2084-8001-92
RF Adapters - In Series ADAPTER JACJ/JACK

RF Adapters - In Series ADAPTER JACJ/JACK

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number 2084-8001-92
Product Name RF Adapters - In Series
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 4.000 GHz
View Details
BNC Male To SMA Female Adapter - ET-BMS-SFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC; SMA
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
In-Series Adapters - 1053780-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers
End Launch Connectors - NELC-2-3 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details