Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1194935-2084-1100-00
Gender: Female
Length: 22.2 mm
Orientation: Straight
Contact Plating: Gold
Impedance: 50 Ω
Body Material: Stainless Steel
Plating: Gold
Categories: Coaxial Connectors(RF)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Gender Type A: Female
Gender Type B: Female
PANEL MOUNT, CABLE TERMINATED, FEMALE-FEMALE, RF STRAIGHT ADAPTER, JACK Product overview: 2084-1100-00 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-2084-1100-00 can be used for catalog matching and distributor lookup.
RF Adapters - In Series ADAPTER JACK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 1194935-2084-1100-00 | 2007-2084-1100-00 | 2084-1100-00 |
| Product Name | Coaxial Connectors (RF) - 2084-1100-00 | Electronic Connector | RF Adapters - In Series |
| Gender | Female / Jack |