TE Connectivity Rectangular Wire & Cable Connectors & Housings 208334-6

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 62 Number of Rows : 14 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Layout : Matrix Contact Type : Socket Dimensions Connector Length (MM) : 158.12 Connector Width (MM) : 98.3 Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Industry Standards Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 62 Number of Rows : 14 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Layout : Matrix Contact Type : Socket Dimensions Connector Length (MM) : 158.12 Connector Width (MM) : 98.3 Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Industry Standards Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 208334-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
208334-6
Rectangular Wire & Cable Connectors & Housings 208334-6
Body Features Primary Product Color : Black Configuration Features Number of Positions : 62 Number of Rows : 14 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Layout : Matrix Contact Type : Socket Dimensions Connector Length (MM) : 158.12 Connector Width (MM) : 98.3 Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Industry Standards Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 62
  • Number of Rows : 14

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Layout : Matrix
  • Contact Type : Socket

Dimensions


  • Connector Length (MM) : 158.12
  • Connector Width (MM) : 98.3
  • Row-to-Row Spacing : 5 MM  [.197 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : Polybutylene Terephthalate (PBT)

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA, VDE
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Buy Now
Backplane Connector Housings - 208334-6-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
208334-6-ND
Backplane Connector Housings 208334-6-ND
62 Position Housing for Male Pins Connector Black

62 Position Housing for Male Pins Connector Black

Buy Now Datasheet
Plug Assy,62 Pos,metrimate Rohs Compliant Te Connectivity - 79AH9384 - Newark, An Avnet Company
Chicago, IL, United States
Plug Assy,62 Pos,metrimate Rohs Compliant Te Connectivity
79AH9384
Plug Assy,62 Pos,metrimate Rohs Compliant Te Connectivity 79AH9384
PLUG ASSY,62 POS,METRIMATE ROHS COMPLIANT: YES

PLUG ASSY,62 POS,METRIMATE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 208334-6 208334-6-ND 79AH9384
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connector Housings Plug Assy,62 Pos,metrimate Rohs Compliant Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products