TE Connectivity Rectangular Wire & Cable Connectors & Housings 208334-5

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 62 Number of Rows : 14 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Layout : Matrix Contact Type : Socket Dimensions Connector Length (MM) : 158.12 Connector Width (MM) : 98.3 Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Industry Standards Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 62 Number of Rows : 14 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Layout : Matrix Contact Type : Socket Dimensions Connector Length (MM) : 158.12 Connector Width (MM) : 98.3 Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Industry Standards Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 208334-5 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
208334-5
Rectangular Wire & Cable Connectors & Housings 208334-5
Body Features Primary Product Color : Black Configuration Features Number of Positions : 62 Number of Rows : 14 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Layout : Matrix Contact Type : Socket Dimensions Connector Length (MM) : 158.12 Connector Width (MM) : 98.3 Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Industry Standards Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 62
  • Number of Rows : 14

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Layout : Matrix
  • Contact Type : Socket

Dimensions


  • Connector Length (MM) : 158.12
  • Connector Width (MM) : 98.3
  • Row-to-Row Spacing : 5 MM  [.197 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : Polybutylene Terephthalate (PBT)

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA, VDE
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
372-208334-5
Electronic Connector 372-208334-5
Conn Rectangular PL 62 POS 5mm Crimp ST Cable Mount Bag Product overview: 208334-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Backplane Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 372-208334-5 can be used for catalog matching and distributor lookup.

Conn Rectangular PL 62 POS 5mm Crimp ST Cable Mount Bag Product overview: 208334-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Backplane Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 372-208334-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Housings - 1156067-208334-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Housings
1156067-208334-5
Connectors, Interconnects - Backplane Connectors - Housings 1156067-208334-5
Win Source Part Number: 1156067-208334-5 Category: Connectors, Interconnects>Backpl ane Connectors - Housings Series: Metrimate Number of Positions: 62 Color: Black Features: Jackscrew Connector Type: Housing for Male Pins Number of Rows: 14 Package: Bulk Note: Contacts Not Included Standard Package: 1 Connector Usage: Plug ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 2266-208334-5 Base Product Number: 208334

Win Source Part Number: 1156067-208334-5
Category: Connectors, Interconnects>Backplane Connectors - Housings
Series: Metrimate
Number of Positions: 62
Color: Black
Features: Jackscrew
Connector Type: Housing for Male Pins
Number of Rows: 14
Package: Bulk
Note: Contacts Not Included
Standard Package: 1
Connector Usage: Plug
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4030
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 2266-208334-5
Base Product Number: 208334

Buy Now Datasheet
Backplane Connector Housings - 208334-5-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
208334-5-ND
Backplane Connector Housings 208334-5-ND
62 Position Housing for Male Pins Connector Black

62 Position Housing for Male Pins Connector Black

Buy Now Datasheet
Plug Assy,62 Pos,metrimate Amp - Te Connectivity - 41AJ6076 - Newark, An Avnet Company
Chicago, IL, United States
Plug Assy,62 Pos,metrimate Amp - Te Connectivity
41AJ6076
Plug Assy,62 Pos,metrimate Amp - Te Connectivity 41AJ6076
PLUG ASSY,62 POS,METRIMATE

PLUG ASSY,62 POS,METRIMATE

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 208334-5 372-208334-5 1156067-208334-5 208334-5-ND 41AJ6076
Product Name Rectangular Wire & Cable Connectors & Housings Electronic Connector Connectors, Interconnects - Backplane Connectors - Housings Backplane Connector Housings Plug Assy,62 Pos,metrimate Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1055695-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
Connector/Terminal/Pin - 21701358 - Radwell International
Specs
Connector Type D-Sub Connector
View Details
RF Connectors - 1051933-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Female / Jack
Termination Clamp
View Details
4 suppliers
D-Shaped Connectors - 1-1589054-9 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Solder Cup
Mounting Free-Hanging (In-Line)
View Details
2 suppliers