TE Connectivity Rack & Panel Connectors 208270-2

Description
Configuration Features Number of Positions : 1 Contact Features Contact Type : Socket Operation/Applicatio n Circuit Application : Signal Product Type Features Connector Shape : Rectangular Rack & Panel Connector Shell Size : 16 Sealable : No
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 1 Contact Features Contact Type : Socket Operation/Applicatio n Circuit Application : Signal Product Type Features Connector Shape : Rectangular Rack & Panel Connector Shell Size : 16 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 208270-2 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
208270-2
Rack & Panel Connectors 208270-2
Configuration Features Number of Positions : 1 Contact Features Contact Type : Socket Operation/Applicatio n Circuit Application : Signal Product Type Features Connector Shape : Rectangular Rack & Panel Connector Shell Size : 16 Sealable : No

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Type : Socket

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector Shape : Rectangular
  • Rack & Panel Connector Shell Size : 16
  • Sealable : No
Buy Now
Backplane Connector Contacts - 208270-2-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Contacts
208270-2-ND
Backplane Connector Contacts 208270-2-ND
Contact Gold Signal Socket 16-20 AWG Crimp

Contact Gold Signal Socket 16-20 AWG Crimp

Buy Now Datasheet
ARINC Connector - 208270-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
208270-2
ARINC Connector 208270-2
SKT CONT ASSY

SKT CONT ASSY

Buy Now
Skt Cont Assy Rohs Compliant Amp - Te Connectivity - 90B4515 - Newark, An Avnet Company
Chicago, IL, United States
Skt Cont Assy Rohs Compliant Amp - Te Connectivity
90B4515
Skt Cont Assy Rohs Compliant Amp - Te Connectivity 90B4515
SKT CONT ASSY ROHS COMPLIANT: YES

SKT CONT ASSY ROHS COMPLIANT: YES

Supplier's Site
CONN SOCKET 20-16AWG CRIMP - 792-208270-2 - Utmel Electronic Limited
Hong Kong, China
CONN SOCKET 20-16AWG CRIMP
792-208270-2
CONN SOCKET 20-16AWG CRIMP 792-208270-2
CONN SOCKET 20-16AWG CRIMP

CONN SOCKET 20-16AWG CRIMP

Supplier's Site
Backplane Connector Contacts - 208270-2 - ODG (Origin Data Global)
Shenzhen, China
Backplane Connector Contacts
208270-2
Backplane Connector Contacts 208270-2
CONTACT SCKT SGNL 16-20AWG GOLD

CONTACT SCKT SGNL 16-20AWG GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 208270-2 208270-2-ND 208270-2 90B4515 792-208270-2 208270-2
Product Name Rack & Panel Connectors Backplane Connector Contacts ARINC Connector Skt Cont Assy Rohs Compliant Amp - Te Connectivity CONN SOCKET 20-16AWG CRIMP Backplane Connector Contacts
Contact Size (AWG) 16 to 20 AWG 16 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products