TE Connectivity Product Range Amp - Te Connectivity 208264-2.

Description
Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold over Nickel Plated Contacts; For Use With:Backplane Connector Pin; Wire Size AWG Min:26AWG; Contact Material:CopperRoHS Compliant: Yes
Description
Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold over Nickel Plated Contacts; For Use With:Backplane Connector Pin; Wire Size AWG Min:26AWG; Contact Material:CopperRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 24AC1780 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
24AC1780
Product Range Amp - Te Connectivity 24AC1780
Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold over Nickel Plated Contacts; For Use With:Backplane Connector Pin; Wire Size AWG Min:26AWG; Contact Material:CopperRoHS Compliant: Yes

Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold over Nickel Plated Contacts; For Use With:Backplane Connector Pin; Wire Size AWG Min:26AWG; Contact Material:CopperRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC1780
Product Name Product Range Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products