TE Connectivity
Connector Hardware
208211-6
Description
Body Features Primary Product Material : Stainless Steel
Dimensions Product Length : 31.09 MM [1.224 INCH ]
Mechanical Attachment Thread Size : SAE 6/32
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Mounting Screw Hardware Accessory Function : Mounting, Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -55 - 130 DEGC [-67 - 266 DEGF ]
-
TE Connectivity
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Stainless Steel
Dimensions Product Length : 31.09 MM [1.224 INCH ]
Mechanical Attachment Thread Size : SAE 6/32
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Mounting Screw Hardware Accessory Function : Mounting, Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -55 - 130 DEGC [-67 - 266 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Primary Product Material : Stainless Steel
Dimensions Product Length : 31.09 MM [1.224 INCH ]
Mechanical Attachment Thread Size : SAE 6/32
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Mounting Screw Hardware Accessory Function : Mounting, Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -55 - 130 DEGC [-67 - 266 DEGF ]
Body Features
- Primary Product Material : Stainless Steel
Dimensions
- Product Length : 31.09 MM [1.224 INCH ]
Mechanical Attachment
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 1
Product Type Features
- Connector Hardware Accessory Type : Mounting Screw
- Hardware Accessory Function : Mounting, Latching, Locking & Retention
Usage Conditions
- Operating Temperature (Max) : 130 DEGC [266 DEGF ]
- Operating Temperature Range : -55 - 130 DEGC [-67 - 266 DEGF ]
Buy Now
Screw,shoulder,special Amp - Te Connectivity
12H5485
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
208211-6 |
12H5485 |
|
Product Name
|
Connector Hardware |
Screw,shoulder,special Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Contact Size (AWG)
30 to 32 AWG
View Details
2 suppliers