TE Connectivity Connector Hardware, Mounts, Locks & Retainers 208211-4

Description
Body Features Primary Product Color : Natural Primary Product Material : Stainless Steel Dimensions Product Height : 5.08 MM  [.2 INCH ] Product Length : 24.5 MM  [.964 INCH ] Mechanical Attachment Thread Size : SAE 6/32 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Mounting Screw Hardware Accessory Function : Mounting, Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Stainless Steel Dimensions Product Height : 5.08 MM  [.2 INCH ] Product Length : 24.5 MM  [.964 INCH ] Mechanical Attachment Thread Size : SAE 6/32 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Mounting Screw Hardware Accessory Function : Mounting, Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 208211-4 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
208211-4
Connector Hardware, Mounts, Locks & Retainers 208211-4
Body Features Primary Product Color : Natural Primary Product Material : Stainless Steel Dimensions Product Height : 5.08 MM  [.2 INCH ] Product Length : 24.5 MM  [.964 INCH ] Mechanical Attachment Thread Size : SAE 6/32 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Mounting Screw Hardware Accessory Function : Mounting, Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Stainless Steel

Dimensions


  • Product Height : 5.08 MM  [.2 INCH ]
  • Product Length : 24.5 MM  [.964 INCH ]

Mechanical Attachment


  • Thread Size : SAE 6/32

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Mounting Screw
  • Hardware Accessory Function : Mounting, Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 130 DEGC  [266 DEGF ]
  • Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Buy Now
Rectangular Connector Accessories - 208211-4-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
208211-4-ND
Rectangular Connector Accessories 208211-4-ND
Connector Screws For Metrimate Series

Connector Screws For Metrimate Series

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 208211-4 208211-4-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - A3219-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Rectangular Connector Contacts - A25955TR-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 27 to 32 AWG
View Details
4 suppliers