TE Connectivity Connector Hardware, Mounts, Locks & Retainers 208211-3

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 5.08 MM  [.2 INCH ] Product Length : 34.2 MM  [1.35 INCH ] Mechanical Attachment Thread Size : M4 x 0.7-6G Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Mounting Screw Hardware Accessory Function : Latching, Locking & Retention, Mounting Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 5.08 MM  [.2 INCH ] Product Length : 34.2 MM  [1.35 INCH ] Mechanical Attachment Thread Size : M4 x 0.7-6G Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Mounting Screw Hardware Accessory Function : Latching, Locking & Retention, Mounting Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 208211-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
208211-3
Connector Hardware, Mounts, Locks & Retainers 208211-3
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 5.08 MM  [.2 INCH ] Product Length : 34.2 MM  [1.35 INCH ] Mechanical Attachment Thread Size : M4 x 0.7-6G Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Mounting Screw Hardware Accessory Function : Latching, Locking & Retention, Mounting Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Height : 5.08 MM  [.2 INCH ]
  • Product Length : 34.2 MM  [1.35 INCH ]

Mechanical Attachment


  • Thread Size : M4 x 0.7-6G

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Mounting Screw
  • Hardware Accessory Function : Latching, Locking & Retention, Mounting

Usage Conditions


  • Operating Temperature (Max) : 130 DEGC  [266 DEGF ]
  • Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Buy Now
Rectangular Connector Accessories - 208211-3-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
208211-3-ND
Rectangular Connector Accessories 208211-3-ND
Connector Screws For Metrimate Series

Connector Screws For Metrimate Series

Buy Now Datasheet
Screw,shoulder,special Amp - Te Connectivity - 17R8865 - Newark, An Avnet Company
Chicago, IL, United States
Screw,shoulder,special Amp - Te Connectivity
17R8865
Screw,shoulder,special Amp - Te Connectivity 17R8865
SCREW,SHOULDER,SPECI AL

SCREW,SHOULDER,SPECIAL

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 208211-3 208211-3-ND 17R8865
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Screw,shoulder,special Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1011-262-0305-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Wire & Cable Connectors & Housings - 103970-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
Ribbon Cable Connectors - 102155-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers