TE Connectivity Connector Hardware, Mounts, Locks & Retainers 208211-1

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 5.08 MM  [.2 INCH ] Product Length : 24.5 MM  [.964 INCH ] Mechanical Attachment Thread Size : M4 x 0.7-6G Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Mounting Screw Hardware Accessory Function : Latching, Locking & Retention, Mounting Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 5.08 MM  [.2 INCH ] Product Length : 24.5 MM  [.964 INCH ] Mechanical Attachment Thread Size : M4 x 0.7-6G Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Mounting Screw Hardware Accessory Function : Latching, Locking & Retention, Mounting Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 208211-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
208211-1
Connector Hardware, Mounts, Locks & Retainers 208211-1
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 5.08 MM  [.2 INCH ] Product Length : 24.5 MM  [.964 INCH ] Mechanical Attachment Thread Size : M4 x 0.7-6G Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Mounting Screw Hardware Accessory Function : Latching, Locking & Retention, Mounting Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Height : 5.08 MM  [.2 INCH ]
  • Product Length : 24.5 MM  [.964 INCH ]

Mechanical Attachment


  • Thread Size : M4 x 0.7-6G

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Mounting Screw
  • Hardware Accessory Function : Latching, Locking & Retention, Mounting

Usage Conditions


  • Operating Temperature (Max) : 130 DEGC  [266 DEGF ]
  • Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Rectangular Connector Accessories - 208211-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
208211-1-ND
Rectangular Connector Accessories 208211-1-ND
Connector Screws For Metrimate Series

Connector Screws For Metrimate Series

Buy Now Datasheet
Screw Shoulder, Spec Amp - Te Connectivity - 41AJ6070 - Newark, An Avnet Company
Chicago, IL, United States
Screw Shoulder, Spec Amp - Te Connectivity
41AJ6070
Screw Shoulder, Spec Amp - Te Connectivity 41AJ6070
SCREW SHOULDER, SPEC

SCREW SHOULDER, SPEC

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 208211-1 208211-1 208211-1-ND 41AJ6070
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Screw Shoulder, Spec Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 056763-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Panel Mount
View Details
Rectangular Connector Contacts - 1508-047-0893-12-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 12 to 14 AWG
View Details