TE Connectivity Rectangular Wire & Cable Connectors & Housings 208210-5

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 19 Number of Rows : 5 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Type : Socket Dimensions Connector Height : 54.94 MM  [2.16 INCH ] Connector Length : 40.64 MM  [1.6 INCH ] Connector Width : 30.78 MM  [1.212 INCH ] Row-to-Row Spacing : 4.39 MM  [.173 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polyester Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Screw Mount, Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 19 Number of Rows : 5 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Type : Socket Dimensions Connector Height : 54.94 MM  [2.16 INCH ] Connector Length : 40.64 MM  [1.6 INCH ] Connector Width : 30.78 MM  [1.212 INCH ] Row-to-Row Spacing : 4.39 MM  [.173 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polyester Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Screw Mount, Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 208210-5 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
208210-5
Rectangular Wire & Cable Connectors & Housings 208210-5
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 19 Number of Rows : 5 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Type : Socket Dimensions Connector Height : 54.94 MM  [2.16 INCH ] Connector Length : 40.64 MM  [1.6 INCH ] Connector Width : 30.78 MM  [1.212 INCH ] Row-to-Row Spacing : 4.39 MM  [.173 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polyester Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Screw Mount, Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 19
  • Number of Rows : 5

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Type : Socket

Dimensions


  • Connector Height : 54.94 MM  [2.16 INCH ]
  • Connector Length : 40.64 MM  [1.6 INCH ]
  • Connector Width : 30.78 MM  [1.212 INCH ]
  • Row-to-Row Spacing : 4.39 MM  [.173 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : Polyester

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : Screw Mount, Mounting Ears

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Panel
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 208210-5
Product Name Rectangular Wire & Cable Connectors & Housings
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 029566-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details
Rectangular Connector Contacts - 1508-047-0893-16-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 16 to 18 AWG
View Details