TE Connectivity Rectangular Wire & Cable Connectors & Housings 208210-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 19 Number of Rows : 5 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Type : Socket Dimensions Connector Length : 54.94 MM  [2.163 INCH ] Connector Width : 30.78 MM  [1.212 INCH ] Row-to-Row Spacing : 4.39 MM  [.173 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polyester Industry Standards Compatible With Agency/Standards Products : VDE, CSA, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 165 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board, Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 19 Number of Rows : 5 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Type : Socket Dimensions Connector Length : 54.94 MM  [2.163 INCH ] Connector Width : 30.78 MM  [1.212 INCH ] Row-to-Row Spacing : 4.39 MM  [.173 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polyester Industry Standards Compatible With Agency/Standards Products : VDE, CSA, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 165 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board, Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 208210-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
208210-2
Rectangular Wire & Cable Connectors & Housings 208210-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 19 Number of Rows : 5 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Type : Socket Dimensions Connector Length : 54.94 MM  [2.163 INCH ] Connector Width : 30.78 MM  [1.212 INCH ] Row-to-Row Spacing : 4.39 MM  [.173 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polyester Industry Standards Compatible With Agency/Standards Products : VDE, CSA, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 165 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board, Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 19
  • Number of Rows : 5

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Type : Socket

Dimensions


  • Connector Length : 54.94 MM  [2.163 INCH ]
  • Connector Width : 30.78 MM  [1.212 INCH ]
  • Row-to-Row Spacing : 4.39 MM  [.173 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : Polyester

Industry Standards


  • Compatible With Agency/Standards Products : VDE, CSA, UL
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : Screw Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 165

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire, Wire-to-Board, Wire-to-Panel
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Buy Now
Connectors - 208210-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
208210-2
Connectors 208210-2
METRIMATE SOCKET 19 POSN

METRIMATE SOCKET 19 POSN

Buy Now
Backplane Connector Housings - 208210-2-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
208210-2-ND
Backplane Connector Housings 208210-2-ND
19 (Power) Position Housing for Female Sockets Connector Black Panel Mount Drawer

19 (Power) Position Housing for Female Sockets Connector Black Panel Mount Drawer

Buy Now Datasheet
208210-2 Rohs Compliant Amp - Te Connectivity - 84AC3605 - Newark, An Avnet Company
Chicago, IL, United States
208210-2 Rohs Compliant Amp - Te Connectivity
84AC3605
208210-2 Rohs Compliant Amp - Te Connectivity 84AC3605
208210-2 ROHS COMPLIANT: YES

208210-2 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 208210-2 208210-2 208210-2-ND 84AC3605
Product Name Rectangular Wire & Cable Connectors & Housings Connectors Backplane Connector Housings 208210-2 Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1011-242-0605-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Connector Contacts - A127655-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 20 to 24 AWG
View Details
3 suppliers
Ribbon Cable Connectors - 103310-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers