TE Connectivity Plug Housing, 19Pos, 5.08Mm Rohs Compliant Amp Te Connectivity 208210-2

Description
PLUG HOUSING, 19POS, 5.08MM ROHS COMPLIANT: YES
Datasheet
Description
PLUG HOUSING, 19POS, 5.08MM ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 19Pos, 5.08Mm Rohs Compliant Amp Te Connectivity - 70AH7345 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 19Pos, 5.08Mm Rohs Compliant Amp Te Connectivity
70AH7345
Plug Housing, 19Pos, 5.08Mm Rohs Compliant Amp Te Connectivity 70AH7345
PLUG HOUSING, 19POS, 5.08MM ROHS COMPLIANT: YES

PLUG HOUSING, 19POS, 5.08MM ROHS COMPLIANT: YES

Supplier's Site
Plug & Socket Housing, Plug, Plastic; Product Range Amp Te Connectivity - 92F6620 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Plug, Plastic; Product Range Amp Te Connectivity
92F6620
Plug & Socket Housing, Plug, Plastic; Product Range Amp Te Connectivity 92F6620
PLUG & SOCKET HOUSING, PLUG, PLASTIC; Product Range:Metrimate Series; Gender:Plug; No. of Positions:19Position s; Pitch Spacing:5.08mm; For Use With:Metrimate Drawer Connectors; Colour:Black; Connector Mounting:Panel Mount RoHS Compliant: Yes

PLUG & SOCKET HOUSING, PLUG, PLASTIC; Product Range:Metrimate Series; Gender:Plug; No. of Positions:19Positions; Pitch Spacing:5.08mm; For Use With:Metrimate Drawer Connectors; Colour:Black; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70AH7345
Product Name Plug Housing, 19Pos, 5.08Mm Rohs Compliant Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 21 mm (0.8268 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details