TE Connectivity Plug & Socket Housing, Receptacle, Polyester; Product Range Amp Te Connectivity 208209-2.

Description
PLUG & SOCKET HOUSING, RECEPTACLE, POLYESTER; PRODUCT RANGE:METRIMATE SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:19POSITION S; PITCH SPACING:5.08MM; FOR USE WITH:METRIMATE DRAWER CONNECTORS; BODY MATERIAL:POLYESTER; COLOUR:BLACK ROHS COMPLIANT: YES
Datasheet
Description
PLUG & SOCKET HOUSING, RECEPTACLE, POLYESTER; PRODUCT RANGE:METRIMATE SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:19POSITION S; PITCH SPACING:5.08MM; FOR USE WITH:METRIMATE DRAWER CONNECTORS; BODY MATERIAL:POLYESTER; COLOUR:BLACK ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Receptacle, Polyester; Product Range Amp Te Connectivity - 30AC3885 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Receptacle, Polyester; Product Range Amp Te Connectivity
30AC3885
Plug & Socket Housing, Receptacle, Polyester; Product Range Amp Te Connectivity 30AC3885
PLUG & SOCKET HOUSING, RECEPTACLE, POLYESTER; PRODUCT RANGE:METRIMATE SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:19POSITION S; PITCH SPACING:5.08MM; FOR USE WITH:METRIMATE DRAWER CONNECTORS; BODY MATERIAL:POLYESTER; COLOUR:BLACK ROHS COMPLIANT: YES

PLUG & SOCKET HOUSING, RECEPTACLE, POLYESTER; PRODUCT RANGE:METRIMATE SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:19POSITIONS; PITCH SPACING:5.08MM; FOR USE WITH:METRIMATE DRAWER CONNECTORS; BODY MATERIAL:POLYESTER; COLOUR:BLACK ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30AC3885
Product Name Plug & Socket Housing, Receptacle, Polyester; Product Range Amp Te Connectivity
Material POLYESTER
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.74 inch (95 mm)
View Details