TE Connectivity Rcpt Housing, 19Pos, Pet, Black; Product Range Amp Te Connectivity 208209-2

Description
RCPT HOUSING, 19POS, PET, BLACK; Product Range:Metrimate Series; Gender:Receptacle; No. of Positions:19Position s; Pitch Spacing:5.08mm; For Use With:AMP Metrimate Series Size 16 Pin Contacts RoHS Compliant: Yes
Datasheet
Description
RCPT HOUSING, 19POS, PET, BLACK; Product Range:Metrimate Series; Gender:Receptacle; No. of Positions:19Position s; Pitch Spacing:5.08mm; For Use With:AMP Metrimate Series Size 16 Pin Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 19Pos, Pet, Black; Product Range Amp Te Connectivity - 40Y2929 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 19Pos, Pet, Black; Product Range Amp Te Connectivity
40Y2929
Rcpt Housing, 19Pos, Pet, Black; Product Range Amp Te Connectivity 40Y2929
RCPT HOUSING, 19POS, PET, BLACK; Product Range:Metrimate Series; Gender:Receptacle; No. of Positions:19Position s; Pitch Spacing:5.08mm; For Use With:AMP Metrimate Series Size 16 Pin Contacts RoHS Compliant: Yes

RCPT HOUSING, 19POS, PET, BLACK; Product Range:Metrimate Series; Gender:Receptacle; No. of Positions:19Positions; Pitch Spacing:5.08mm; For Use With:AMP Metrimate Series Size 16 Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 40Y2929
Product Name Rcpt Housing, 19Pos, Pet, Black; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details