TE Connectivity Rectangular Wire & Cable Connectors & Housings 208209-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 19 Number of Rows : 5 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Type : Pin Dimensions Connector Height : 40.77 MM  [1.605 INCH ] Connector Length : 54.94 MM  [2.163 INCH ] Connector Width : 30.78 MM  [1.212 INCH ] Row-to-Row Spacing : 4.39 MM  [.173 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polyester Industry Standards Compatible With Agency/Standards Products : CSA, UL, VDE Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 165 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 19 Number of Rows : 5 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Type : Pin Dimensions Connector Height : 40.77 MM  [1.605 INCH ] Connector Length : 54.94 MM  [2.163 INCH ] Connector Width : 30.78 MM  [1.212 INCH ] Row-to-Row Spacing : 4.39 MM  [.173 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polyester Industry Standards Compatible With Agency/Standards Products : CSA, UL, VDE Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 165 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 208209-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
208209-2
Rectangular Wire & Cable Connectors & Housings 208209-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 19 Number of Rows : 5 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Type : Pin Dimensions Connector Height : 40.77 MM  [1.605 INCH ] Connector Length : 54.94 MM  [2.163 INCH ] Connector Width : 30.78 MM  [1.212 INCH ] Row-to-Row Spacing : 4.39 MM  [.173 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polyester Industry Standards Compatible With Agency/Standards Products : CSA, UL, VDE Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 165 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 19
  • Number of Rows : 5

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Type : Pin

Dimensions


  • Connector Height : 40.77 MM  [1.605 INCH ]
  • Connector Length : 54.94 MM  [2.163 INCH ]
  • Connector Width : 30.78 MM  [1.212 INCH ]
  • Row-to-Row Spacing : 4.39 MM  [.173 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : Polyester

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL, VDE
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : Screw Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 165

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire, Wire-to-Panel
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Buy Now
Connectors - 208209-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
208209-2
Connectors 208209-2
METRIMATE PIN HSG 19 POSN

METRIMATE PIN HSG 19 POSN

Buy Now
Backplane Connector Housings - 208209-2-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
208209-2-ND
Backplane Connector Housings 208209-2-ND
19 (Power) Position Housing for Male Pins Connector Black Panel Mount Drawer

19 (Power) Position Housing for Male Pins Connector Black Panel Mount Drawer

Buy Now Datasheet
PCB Headers - 1642556 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1642556
PCB Headers 1642556
TE Connectivity 208209-2 PCB Header

TE Connectivity 208209-2 PCB Header

Supplier's Site
PCB Headers - 7186772P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7186772P
PCB Headers 7186772P
TE Connectivity 208209-2 PCB Header

TE Connectivity 208209-2 PCB Header

Supplier's Site
PCB Headers - 7186772 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7186772
PCB Headers 7186772
TE Connectivity 208209-2 PCB Header

TE Connectivity 208209-2 PCB Header

Supplier's Site
Metrimate Pin Hsg 19 Posn Amp - Te Connectivity - 76AC4153 - Newark, An Avnet Company
Chicago, IL, United States
Metrimate Pin Hsg 19 Posn Amp - Te Connectivity
76AC4153
Metrimate Pin Hsg 19 Posn Amp - Te Connectivity 76AC4153
METRIMATE PIN HSG 19 POSN

METRIMATE PIN HSG 19 POSN

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 208209-2 208209-2 208209-2-ND 1642556 7186772P 76AC4153
Product Name Rectangular Wire & Cable Connectors & Housings Connectors Backplane Connector Housings PCB Headers PCB Headers Metrimate Pin Hsg 19 Posn Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products