RF/COAXIAL ADAPTER, SMA PLUG-SMA JACK; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 91B2397 |
| Product Name | Rf/coaxial Adapter, Sma Plug-Sma Jack; Convert From Coax Type Amp - Te Connectivity |
| Connector Type | SMA |