Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF AND MICROWAVE CONNECTORS
TE CONNECTIVITY ™
2082-5133-00 -- RF ADAPTERS - IN SERIES
TE Connectivity ™
RF Adapters - In Series
2082-5133-00
Description
RF Adapters - In Series ADAPTER SMA PLUG/JCK
VAST STOCK CO., LIMITED
Done
Datasheet
Description
RF Adapters - In Series ADAPTER SMA PLUG/JCK
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
2082-5133-00
RF Adapters - In Series
2082-5133-00
RF Adapters - In Series ADAPTER SMA PLUG/JCK
RF Adapters - In Series ADAPTER SMA PLUG/JCK
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
RF and Microwave Connectors
Product Number
2082-5133-00
Product Name
RF Adapters - In Series
Gender
Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data
Similar Products
PIC Wire & Cable
50 Ohm TNC Connector, TNC Straight Plug
190508
Specs
Connector Type
TNC
Geometry
Straight
Voltage Rating
500 volts
View Details
kTB Solutions
Cable Connectors
NC3-MG-A500-2
Specs
Connector Type
3.5mm Connector
Gender
Male / Plug
Frequency
0.000 to 26.500 GHz
View Details
TE Connectivity
Between Series Adapters
1057390-1
Specs
Connector Type
Wire to Wire Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details
4
suppliers
RS Components, Ltd.
Coaxial Adapters
5462504
Specs
Connector Type
TNC; Type N
Gender
Male / Plug; Female / Jack
Geometry
Straight; Straight
View Details