RF/COAXIAL ADAPTER, OSM JACK-OSSM JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SSMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 07H8135 |
| Product Name | Rf/coaxial Adapter, Osm Jack-Ossm Jack; Convert From Coax Type Amp - Te Connectivity |
| Gender | Female / Jack |