TE Connectivity Coax Connectors 2081996-1

Description
Body Features Body Material : Copper Alloy Body Material Finish : Plated Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 64 Number of Positions : 64 PCB Mount Orientation : Straddle Mount Contact Features RF Connector Center Contact Material : Copper Alloy RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .4 MICM  [15.7 MICIN ] Dimensions Profile Height from PCB : 3 MM  [.118 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Power & Signal Operating Frequency Range (GHZ) : 1.6 Other Dielectric Material : Liquid Crystal Polymer (LCP) Packaging Features Packaging Method : Tray/Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : Massive Channel Coaxial Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Copper Alloy Body Material Finish : Plated Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 64 Number of Positions : 64 PCB Mount Orientation : Straddle Mount Contact Features RF Connector Center Contact Material : Copper Alloy RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .4 MICM  [15.7 MICIN ] Dimensions Profile Height from PCB : 3 MM  [.118 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Power & Signal Operating Frequency Range (GHZ) : 1.6 Other Dielectric Material : Liquid Crystal Polymer (LCP) Packaging Features Packaging Method : Tray/Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : Massive Channel Coaxial Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 2081996-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
2081996-1
Coax Connectors 2081996-1
Body Features Body Material : Copper Alloy Body Material Finish : Plated Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 64 Number of Positions : 64 PCB Mount Orientation : Straddle Mount Contact Features RF Connector Center Contact Material : Copper Alloy RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .4 MICM  [15.7 MICIN ] Dimensions Profile Height from PCB : 3 MM  [.118 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Power & Signal Operating Frequency Range (GHZ) : 1.6 Other Dielectric Material : Liquid Crystal Polymer (LCP) Packaging Features Packaging Method : Tray/Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : Massive Channel Coaxial Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Material : Copper Alloy
  • Body Material Finish : Plated
  • Body Plating Material : Gold
  • Body Underplating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 64
  • Number of Positions : 64
  • PCB Mount Orientation : Straddle Mount

Contact Features


  • RF Connector Center Contact Material : Copper Alloy
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .4 MICM  [15.7 MICIN ]

Dimensions


  • Profile Height from PCB : 3 MM  [.118 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Circuit Application : Power & Signal
  • Operating Frequency Range (GHZ) : 1.6

Other


  • Dielectric Material : Liquid Crystal Polymer (LCP)

Packaging Features


  • Packaging Method : Tray/Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : Massive Channel Coaxial
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 343-2081996-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
343-2081996-1-ND
Coaxial Connector (RF) Assemblies 343-2081996-1-ND
64 CHANNELS RF CONNECTOR STRADDL

64 CHANNELS RF CONNECTOR STRADDL

Buy Now Datasheet
Connectors RF-Coax Switches and Testing Conn - 2081996-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF-Coax Switches and Testing Conn
2081996-1
Connectors RF-Coax Switches and Testing Conn 2081996-1
64 CHANNELS RF CONNECTOR

64 CHANNELS RF CONNECTOR

Buy Now

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2081996-1 343-2081996-1-ND 2081996-1
Product Name Coax Connectors Coaxial Connector (RF) Assemblies Connectors RF-Coax Switches and Testing Conn
Connector Type Wire to Board Connector Coaxial
Unlock Full Specs
to access all available technical data