TE Connectivity Coax Connectors 2081274-1

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : White Bronze Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) Dimensions RF Connector Mated Outer Diameter (Approximate) : 25 MM  [.984 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency (GHZ) : 0 - 6 Other Dielectric Material : PTFE Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : 1/2" Flex Cable Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : O-Ring Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : 4.3-10 Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : White Bronze Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) Dimensions RF Connector Mated Outer Diameter (Approximate) : 25 MM  [.984 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency (GHZ) : 0 - 6 Other Dielectric Material : PTFE Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : 1/2" Flex Cable Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : O-Ring Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : 4.3-10 Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 2081274-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
2081274-1
Coax Connectors 2081274-1
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : White Bronze Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) Dimensions RF Connector Mated Outer Diameter (Approximate) : 25 MM  [.984 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency (GHZ) : 0 - 6 Other Dielectric Material : PTFE Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : 1/2" Flex Cable Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : O-Ring Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : 4.3-10 Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : White Bronze
  • Cable Connector Orientation : Right Angle

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Silver (Ag)

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 25 MM  [.984 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • RF Connector Coupling Mechanism : Screw
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency (GHZ) : 0 - 6

Other


  • Dielectric Material : PTFE

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : 1/2" Flex Cable
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal & Plug Type : O-Ring
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : 4.3-10
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Buy Now
RF Connectors / Coaxial Connectors - 2081274-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
2081274-1
RF Connectors / Coaxial Connectors 2081274-1
RF Connectors / Coaxial Connectors PLUG, RA, SCREW, 1/2 CABLE, 4.3-10

RF Connectors / Coaxial Connectors PLUG, RA, SCREW, 1/2 CABLE, 4.3-10

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 2081274-1 2081274-1
Product Name Coax Connectors RF Connectors / Coaxial Connectors
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052063-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
4 suppliers
In-Series Adapters - 1054874-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers
Coax Connectors - 1-1337551-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Crimp
View Details
5 suppliers
RF Connectors - 1058582-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 10.000 GHz
View Details
2 suppliers