"Connector Header Through Hole, Right Angle 6 position 0.200"" (5.08mm)"
Rectangular Connector, 6 Pos, 5.08mm Pitch, Male Pin, Solder RA Thru-Hole Product overview: 208116-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-208116-1 can be used for catalog matching and distributor lookup.
Connectors
PIN HEADER ASSY.6P.METRIMATE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A115050-ND | 361-208116-1 | 208116-1 | 36AC2009 |
| Product Name | Headers, Male Pins | Electronic Connector | Pin Header Assy.6P.metrimate Amp - Te Connectivity | |
| Connector Type | Header Connector; Header | |||
| Mounting | Through Hole, Right Angle | |||
| Voltage Rating | 600 volts | 600 volts | ||
| Current Rating | 7.5 amps | 14.0 amps |