TE Connectivity Connector Hardware, Mounts, Locks & Retainers 208101-9

Description
Body Features Primary Product Material : Zinc Mechanical Attachment Panel Attachment Style : Front Mount Thread Size : 4-40 UNC 2B Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Latching Block Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Mechanical Attachment Panel Attachment Style : Front Mount Thread Size : 4-40 UNC 2B Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Latching Block Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 208101-9 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
208101-9
Connector Hardware, Mounts, Locks & Retainers 208101-9
Body Features Primary Product Material : Zinc Mechanical Attachment Panel Attachment Style : Front Mount Thread Size : 4-40 UNC 2B Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Latching Block Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Zinc

Mechanical Attachment


  • Panel Attachment Style : Front Mount
  • Thread Size : 4-40 UNC 2B

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector Hardware Accessory Type : Latching Block
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
Connectors I/O - 208101-9 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O
208101-9
Connectors I/O 208101-9
LATCH BLOCK SZ 1-4 (BULK PAK)

LATCH BLOCK SZ 1-4 (BULK PAK)

Buy Now
D-Sub Connectors - 208101-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
208101-9
D-Sub Connectors 208101-9
LATCH BLOCK SZ 1-4 (BULK PAK)

LATCH BLOCK SZ 1-4 (BULK PAK)

Buy Now
D-Sub, D-Shaped Connector Accessories - A113034-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Accessories
A113034-ND
D-Sub, D-Shaped Connector Accessories A113034-ND
Connector Latch Block For AMPLIMITE Series

Connector Latch Block For AMPLIMITE Series

Buy Now Datasheet
Connector Accessories Latching Block Zinc Bulk - 792-208101-9 - Utmel Electronic Limited
Hong Kong, China
Connector Accessories Latching Block Zinc Bulk
792-208101-9
Connector Accessories Latching Block Zinc Bulk 792-208101-9
Connector Accessories Latching Block Zinc Bulk

Connector Accessories Latching Block Zinc Bulk

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 208101-9 208101-9 208101-9 A113034-ND 792-208101-9
Product Name Connector Hardware, Mounts, Locks & Retainers Connectors I/O D-Sub Connectors D-Sub, D-Shaped Connector Accessories Connector Accessories Latching Block Zinc Bulk
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1589072-0 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Solder
View Details
3 suppliers
Circular Connector Contacts - 006-0912-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
D-Shaped Connectors - 1-338309-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
6 suppliers